EN
  • EN
  • DE

SI7748DP

Part No SI7748DP
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description N-Channel 30-V (D-S) MOSFET with Schottky Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1249503-SI7748DP
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI7748DP CAD Model

Description

The SI7748DP is a P-Channel Power MOSFET from Vishay Siliconix designed for high-efficiency power management applications. It features low on-resistance and fast switching speeds, making it suitable for a wide range of power control and load switching applications.

Applications

  • Load Switching: Efficient load switching for various electronic circuits.
  • Power Management: Suitable for DC-DC converters and power management circuits.
  • Battery Management Systems (BMS): Used in BMS for battery charging and discharging control.
  • Motor Control: Enables precise motor control in various applications.
  • Solid-State Relays: Implements solid-state relays for reliable switching.

Features

  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction.
  • Fast Switching Speed: Reduces switching losses and improves efficiency.
  • TrenchFET® Power MOSFET Technology: Provides high power density and efficiency.
  • Avalanche Rated: Withstands high avalanche energy.
  • Lead (Pb)-free and RoHS Compliant: Environmentally friendly and meets industry standards.

Benefits

  • High Efficiency: Low on-resistance and fast switching speed minimize power loss and maximize efficiency.
  • Improved Thermal Performance: Efficient heat dissipation enhances reliability and prolongs the lifespan of the device.
  • Reduced System Cost: High efficiency reduces the need for bulky heat sinks, lowering overall system cost.
  • Enhanced Reliability: Avalanche rating provides robustness against voltage transients.
  • Environmentally Compliant: Meets RoHS standards for environmental protection.

Additional Details

The SI7748DP is typically specified with a drain-source voltage (VDS) rating of -30V and a continuous drain current (ID) rating that depends on the specific operating conditions. It's packaged in a PowerPAK® SO-8, which offers excellent thermal performance. The gate-source voltage (VGS) is typically rated at ±20V. For detailed electrical characteristics, thermal resistance, and safe operating area, consult the official Vishay datasheet. Consideration of thermal management is crucial for optimal performance.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6895 $58.6075
205+ $0.5660 $116.0300
320+ $0.5486 $175.5520
435+ $0.5313 $231.1155
565+ $0.5128 $289.7320
755+ $0.4597 $347.0735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess