EN
  • EN
  • DE

2SD1668R

Part No 2SD1668R
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Power Bipolar Transistor, 7A, 50 / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Standard Package 577 pcs
Win Source Part Number 1037349-2SD1668R
Ultra Librarian 3D Model Ultra Librarian 2SD1668R CAD Model

Description

Product Overview: 2SD1668R from ON Semiconductor

The 2SD1668R is a high-performance NPN bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This discrete semiconductor product is well-suited for a variety of applications that demand reliable switching and amplification capabilities.

Key Features

  • Voltage and Current Ratings: The 2SD1668R boasts a collector-emitter voltage (V<sub>CEO) of 20V, a collector-base voltage (V<sub>CBO) of 30V, and a collector current (I<sub>C) of up to 1A, making it suitable for moderate power applications.
  • High Gain Bandwidth Product: With a transition frequency (f<sub>T) of 120MHz, this transistor is capable of operating at high frequencies, which is ideal for amplification in telecommunication and radio frequency (RF) applications.
  • Low Saturation Voltage: The low V<sub>CE(sat) ensures higher efficiency and reduces power losses during operation, which is critical for power management in portable devices.
  • Complementary PNP Type: The 2SD1668R has a complementary PNP type transistor available, enabling the use in push-pull configurations and various other applications that require complementary transistor pairs.

Applications

  • Power management in portable devices
  • Driver stages in audio amplifiers
  • Switching regulators
  • DC-DC converters
  • Motor control circuits

Package and Reliability

The 2SD1668R comes in a compact SOT-89 package, which is designed for surface-mount technology (SMT) and is known for its small footprint on printed circuit boards (PCBs). This package provides excellent power dissipation characteristics for its size, contributing to the overall reliability and performance of the device. ON Semiconductor ensures that its products meet stringent quality and reliability standards, and the 2SD1668R is no exception, offering consistent performance for industrial and consumer electronic applications.

Whether you are designing power circuits, audio amplifiers, or looking for a general-purpose switching transistor, the 2SD1668R from ON Semiconductor is an excellent choice that combines efficiency, high-frequency performance, and reliability in a compact form factor.

You May Also Be Interested in

ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess