The UNR32A1G0L is a thick film chip resistor manufactured by Panasonic. These resistors offer excellent stability and reliability in a compact surface mount package. These resistors are designed for general purpose applications, offering a cost-effective solution for current limiting and voltage division.
Applications
- General electronics circuits
- Consumer electronics
- Industrial equipment
- Power supplies
- LED lighting
Features
- Compact size: 3216 (1206) package size
- High stability thick film element
- Excellent power dissipation
- RoHS compliant
- Suitable for reflow soldering
Benefits
- Reliable performance
- Cost-effective solution
- Easy to integrate into surface mount designs
- Environmentally friendly due to RoHS compliance
- Provides precise resistance value for accurate circuit operation
Technical Specifications
The UNR32A1G0L has a resistance value of 1 Ohm. It has a tolerance of ±2%. The power rating is 0.25W, and the temperature coefficient is ±200 ppm/°C. The operating temperature range is -55°C to +155°C. The termination finish is matte tin plating.