The UNR5112G0L+ is a thick film chip resistor manufactured by Panasonic. This resistor offers a blend of high stability, reliability, and compact size, making it an excellent choice for various electronic circuit applications. It is designed to maintain its performance characteristics even under challenging operating conditions.
Applications
- Consumer electronics (e.g., digital cameras, wearable devices, home appliances)
- Industrial automation equipment (e.g., programmable logic controllers, sensors)
- Automotive systems (e.g., body control modules, infotainment systems)
- Medical instrumentation (e.g., portable medical devices, monitoring equipment)
- Power management circuits
Features
- High stability and reliability over time
- Compact chip size for high-density mounting
- Thick film resistive element
- Excellent temperature coefficient of resistance (TCR)
- Lead-free terminals
- RoHS compliant, ensuring environmental friendliness
Benefits
- Precision resistance value: Provides accurate circuit performance.
- Stable operation: Resists changes in resistance due to temperature and aging.
- Space-saving design: Enables miniaturization of electronic products.
- Environmentally safe: Complies with environmental regulations.
- Dependable performance: Reduces the likelihood of circuit failures.
- Wide operating temperature range: Suitable for use in diverse environments.
Additional Details
The UNR5112G0L+ resistor is available in a range of resistance values and tolerance levels. Key specifications include power rating, maximum voltage rating, and operating temperature range. Its thick film construction ensures durability and resistance to environmental factors. The lead-free terminations are compatible with modern soldering processes and help to minimize environmental impact. Packaging typically includes tape and reel for efficient automated assembly.