EN
  • EN
  • DE

UNR9212GOL

Part No UNR9212GOL
Manufacturer Panasonic
Catalog Transistors (BJT) - Single, Pre - Biased
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single,Pre - Biased
Manufacturer Panasonic
Win Source Part Number 399666-UNR9212GOL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UNR9212GOL CAD Model

Description

The Panasonic UNR9212GOL is a common mode choke coil designed to suppress unwanted noise and interference in electronic circuits. It is part of Panasonic's UNR series, known for its compact size and high performance in noise suppression applications. These chokes are commonly used to filter out common mode noise, which is a type of electrical interference that can disrupt the operation of sensitive electronic devices.

Applications

  • Power supplies: Filtering noise from AC or DC power lines.
  • Audio equipment: Reducing noise in audio signals.
  • Data communication lines: Suppressing noise in Ethernet and USB connections.
  • Consumer electronics: Improving the electromagnetic compatibility (EMC) performance of devices like TVs, set-top boxes, and gaming consoles.
  • Industrial equipment: Filtering noise in industrial control systems and automation equipment.

Features

  • Compact size: Allows for use in space-constrained applications.
  • High common mode impedance: Provides effective noise suppression.
  • Low differential mode impedance: Minimizes signal distortion.
  • High current capability: Handles relatively large currents without saturation.
  • Wide operating temperature range: Suitable for use in various environments.

Benefits

  • Improved signal integrity: Reduces noise and interference, leading to cleaner signals.
  • Enhanced EMC performance: Helps electronic devices meet regulatory requirements for electromagnetic compatibility.
  • Increased system reliability: Protects sensitive components from noise-induced damage.
  • Reduced design complexity: Simplifies noise filtering design compared to discrete component solutions.
  • Lower overall cost: Offers a cost-effective solution for noise suppression.

Technical Specifications

While specific technical specifications like inductance, DCR (DC resistance), and rated current can vary slightly depending on the exact manufacturing batch, typical specifications for the UNR9212GOL series include:

  • Inductance: Varies depending on the specific model, but typically in the range of a few millihenries (mH).
  • DC Resistance (DCR): Low DCR to minimize power loss.
  • Rated Current: Specified for continuous operation without saturation.
  • Operating Temperature Range: Typically -40°C to +85°C.
  • Dielectric Withstanding Voltage: Specifies the voltage the choke can withstand without breakdown.

Designers should consult the official Panasonic datasheet for the UNR9212GOL for the most accurate and up-to-date specifications.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0705
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.1212
Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0189
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0381
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0850
Yangzhou yangjie electronic co., ltd
SOT-23 PNP 0.2W -0.1A Transisto
Lowest to $0.0162
Yangzhou yangjie electronic co., ltd
SOT-323 PNP 0.2W -0.1A Transist
Lowest to $0.0149
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0523

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess