EN
  • EN
  • DE

UNR9218JOL

Part No UNR9218JOL
Manufacturer Panasonic
Catalog Transistors (BJT) - Single, Pre - Biased
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single,Pre - Biased
Manufacturer Panasonic
Win Source Part Number 399675-UNR9218JOL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UNR9218JOL CAD Model

Description

The Panasonic UNR9218JOL is a common mode choke coil specifically designed to suppress common mode noise in electronic circuits. It belongs to Panasonic's UNR series, which is recognized for its compact size and effectiveness in reducing electromagnetic interference (EMI) and enhancing electromagnetic compatibility (EMC). These chokes are vital for ensuring signal integrity and preventing unwanted noise from disrupting the operation of electronic devices.

Applications

  • Power Supplies: Used to filter noise from AC or DC power lines entering electronic equipment.
  • Data Communication: Suppresses noise on data lines such as USB, Ethernet, and other communication cables to improve signal quality.
  • Audio Equipment: Reduces noise in audio circuits, leading to clearer and more accurate sound reproduction.
  • Video Equipment: Filters noise in video signals, improving image clarity and reducing distortion.
  • Consumer Electronics: Enhances the overall EMC performance of devices like TVs, computers, and mobile devices.

Features

  • Compact Size: Allows for easy integration into space-constrained applications.
  • High Common Mode Impedance: Provides effective attenuation of common mode noise.
  • Low Differential Mode Impedance: Minimizes signal distortion and preserves signal integrity.
  • Wide Operating Frequency Range: Operates effectively across a broad spectrum of noise frequencies.
  • RoHS Compliant: Complies with environmental regulations regarding hazardous substances.

Benefits

  • Improved EMC Performance: Helps electronic devices meet regulatory requirements for electromagnetic compatibility.
  • Enhanced Signal Integrity: Reduces noise and interference, resulting in cleaner and more reliable signals.
  • Increased System Reliability: Protects sensitive electronic components from noise-induced damage.
  • Simplified Design: Simplifies noise filtering design, reducing the need for complex discrete component solutions.
  • Cost-Effective Solution: Provides a cost-efficient method for suppressing common mode noise.

Technical Specifications

Specific technical details for the Panasonic UNR9218JOL, such as inductance, DC resistance (DCR), rated current, and operating temperature range, can be found in the official Panasonic datasheet. Important specifications include:

  • Inductance Value: Determines the choke's ability to block AC current and suppress noise.
  • DC Resistance (DCR): Represents the resistance of the choke's winding, affecting power loss.
  • Rated Current: Specifies the maximum current the choke can handle without saturating or overheating.
  • Operating Temperature Range: The acceptable temperature range for reliable operation.
  • Withstanding Voltage: The maximum voltage the component can withstand without dielectric breakdown.

For accurate and up-to-date technical specifications, consult the official Panasonic datasheet for the UNR9218JOL when designing electronic circuits.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Need more? Email Us
Infineon Technologies
BIPOLAR DIGITAL TRANSISTOR
Lowest to $0.1363
Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.2W 0.1A Transistor
Lowest to $0.0142
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0705
ON Semiconductor
TRANS PREBIAS PNP 200MW SC75
Lowest to $0.0309
Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0850
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0687

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess