Product Overview: BUK9Y43-60E/GFX
The BUK9Y43-60E/GFX is a high-performance, automotive-grade N-channel TrenchMOS™ power MOSFET developed by NXP Semiconductors. This advanced power device is designed to deliver exceptional efficiency and reliability for a wide range of automotive applications, including but not limited to, powertrain systems, body control modules, and advanced driver-assistance systems (ADAS).
Key Features
- Low On-State Resistance: The MOSFET features a very low on-state resistance (R<sub>DS(on)), which minimizes conduction losses and enhances overall efficiency.
- High Continuous Current: It is capable of handling a high continuous current, making it suitable for demanding automotive power applications.
- Enhanced Thermal Performance: With an optimized thermal design, the BUK9Y43-60E/GFX ensures superior heat dissipation, contributing to a longer lifespan and stable performance.
- Robust Package: Encased in a rugged LFPAK56 (Power-SO8) package, the MOSFET is designed to withstand the harsh conditions typical of automotive environments.
- Automotive Grade: This product meets the stringent AEC-Q101 standards for automotive reliability, ensuring its performance under extreme conditions.
Applications
The BUK9Y43-60E/GFX is ideal for a variety of high-efficiency automotive applications, including:
- DC/DC converters
- Motor drives
- Power management systems
- Load switches
Technical Specifications
Parameter
Value
Drain-source voltage (V<sub>DS)
60V
Continuous drain current (I<sub>D)
100A
Power dissipation (P<sub>tot)
43W
Operating temperature range
-55°C to +175°C
With its robust construction and advanced technology, the BUK9Y43-60E/GFX from NXP is an excellent choice for designers looking to enhance the performance and efficiency of their automotive power systems.