ON Semiconductor FDMS86581-F085 - PowerTrench® MOSFET
The FDMS86581-F085 from ON Semiconductor is a cutting-edge PowerTrench® MOSFET that offers a high-performance solution for power management applications. This device is designed to maximize power efficiency while minimizing losses, making it an ideal choice for a wide range of electronic products.
Key Features
- Advanced Technology: The PowerTrench® technology used in this MOSFET allows for low gate charge and capacitance, which results in reduced switching losses. This is crucial for high-frequency applications where efficiency is paramount.
- Low R<sub>DS(on): With an exceptionally low on-resistance, the FDMS86581-F085 ensures minimal voltage drop and power loss when conducting, enhancing overall system efficiency.
- High Current Capacity: This MOSFET can handle a continuous drain current of up to 11 A, making it suitable for high-power applications.
- Thermal Management: The device comes in an 8-lead Power 56 package, which offers excellent thermal performance and helps in maintaining system stability during extended operation.
Applications
The FDMS86581-F085 is versatile and can be used in various applications, including:
- DC/DC Converters
- Power Supplies for Servers
- Telecom and Datacom Power Systems
- Motor Drives
- Battery Management Systems
Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DSS)
80 V
Continuous Drain Current (I<sub>D)
11 A
Power Dissipation (P<sub>D)
48 W
R<sub>DS(on)
8.4 mΩ
The FDMS86581-F085 is a testament to ON Semiconductor's commitment to providing high-quality, reliable components for advanced power management solutions. Its superior performance and efficiency make it a top choice for designers looking to optimize their power systems.