EN
  • EN
  • DE

DMG1029SV-7

Part No DMG1029SV-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N/P-CH 60V SOT563 / Trans MOSFET N/P-CH 60V 0.5A/0.36A 6-Pin SOT-563 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
FET Type N and P-Channel
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 500mA, 360mA
Maximum Rds On at Id,Vgs 1.7 Ohm @ 500mA, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 0.3nC @ 4.5V
Max Input Capacitance 30pF @ 25V
Maximum Power Dissipation 450mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-563
Win Source Part Number 1033663-DMG1029SV-7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name DMG1029SV
Introduction Date August 02, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DMG1029SV-7 CAD Model

Description

Product Overview: DMG1029SV-7

The DMG1029SV-7 is a high-performance, dual N-channel enhancement mode field effect transistor (FET) designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is specifically crafted to deliver efficient power control and switching in a compact SOT-563 package, making it suitable for a wide range of applications.

Key Features

  • Low On-Resistance: The DMG1029SV-7 features a low on-resistance of typically 240 mOhms at V<sub>GS = 4.5V, enabling efficient power management and reduced energy losses during operation.
  • High-Speed Switching: Designed for high-speed switching applications, this dual N-channel MOSFET allows for rapid transitions between on and off states, contributing to improved performance in high-frequency circuits.
  • Dual MOSFET Configuration: The integration of two MOSFETs in a single package allows for space-saving on PCBs and simplifies design by reducing component count.
  • Low Threshold Voltage: With a low threshold voltage, this component ensures a low gate drive requirement, making it compatible with low-voltage logic levels and suitable for battery-operated devices.
  • Halogen-Free and RoHS Compliant: The DMG1029SV-7 is environmentally friendly, adhering to current RoHS standards and being free from halogenated compounds.

Applications

The versatility of the DMG1029SV-7 allows it to be used in a variety of electronic circuits and systems. Some common applications include:

  • Power management for portable and battery-powered devices
  • Load/switching control in consumer electronics
  • DC-DC converters
  • Power amplification stages in audio devices
  • Motor control circuits

Product Specifications

The DMG1029SV-7 operates with a continuous drain current (I<sub>D) of 680mA and has a maximum drain-source voltage (V<sub>DSS) of 20V. Its SOT-563 package ensures a minimal footprint on the circuit board, making it ideal for designs where space is at a premium.

With its high reliability and performance, the DMG1029SV-7 from Diodes Incorporated is an excellent choice for designers looking to enhance the efficiency and functionality of their electronic products.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
710+ $0.0708 $50.2680
1,510+ $0.0663 $100.1130
2,345+ $0.0641 $150.3145
3,360+ $0.0596 $200.2560
4,360+ $0.0574 $250.2640
5,445+ $0.0551 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,000 pieces
MOQ: 710 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess