EN
  • EN
  • DE

UNR92AVG0L

Part No UNR92AVG0L
Manufacturer Panasonic
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS NPN 125MW SSMINI3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 80 mA 150 MHz 125 mW Surface Mount SSMini3-F3
Manufacturer Panasonic
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package SC-89, SOT-490
Case / Package SSMini3-F3
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.21.0075
Other Part Number UNR92AVG0LCT, UNR92AVG0LDKR, UNR92AVG0LTR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902032-UNR92AVG0L
Ultra Librarian 3D Model Ultra Librarian UNR92AVG0L CAD Model

Description

The UNR92AVG0L is a current detection resistor manufactured by Panasonic. These resistors are designed for precision current sensing in a variety of electronic circuits. Their primary function is to accurately measure the current flowing through a circuit by providing a small, precisely defined resistance. This voltage drop across the resistor, proportional to the current, can then be measured by a sensing circuit.

Applications

  • Power Supplies: Used in power supplies for current limiting and overcurrent protection.
  • Motor Control: Employed in motor control circuits for monitoring motor current and providing feedback for speed and torque regulation.
  • Inverters: Utilized in inverters to monitor and control current flow for efficient power conversion.
  • Battery Management Systems: Integrated into battery management systems for accurate measurement of charging and discharging currents, ensuring battery health and safety.
  • Industrial Automation: Applied in industrial automation equipment for current sensing in various control and monitoring applications.

Features

  • High Precision: Offers excellent accuracy in current measurement.
  • Low Resistance Value: Provides a very small resistance to minimize power dissipation.
  • High Power Rating: Capable of handling significant power without compromising performance.
  • Stable Resistance: Maintains a consistent resistance value over a wide range of temperatures and operating conditions.
  • Compact Size: Designed with a small footprint for space-saving integration into electronic circuits.

Benefits

  • Accurate Current Sensing: Enables precise monitoring of current flow, improving the reliability and efficiency of electronic circuits.
  • Reduced Power Loss: Minimizes power dissipation due to its low resistance value, enhancing overall system efficiency.
  • Enhanced Circuit Protection: Facilitates effective current limiting and overcurrent protection, safeguarding electronic components.
  • Improved System Performance: Provides stable and reliable current measurements, contributing to the overall performance and stability of electronic systems.
  • Space-Saving Design: Allows for compact integration into electronic circuits, optimizing board space utilization.

Additional Details

The UNR92AVG0L resistor is typically constructed using a metal alloy resistance element to ensure high precision and stability. It is available in various surface mount packages, making it suitable for automated assembly processes. Key specifications include its resistance value, tolerance, power rating, and temperature coefficient of resistance (TCR). These resistors are designed to meet stringent industry standards, ensuring their reliability and performance in demanding applications.

You May Also Be Interested in

ON Semiconductor
TRANS PREBIAS PNP 200MW SC75
Lowest to $0.0312
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113
Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0393
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0471
Infineon Technologies
BIPOLAR DIGITAL TRANSISTOR
Lowest to $0.1363
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0142
ON Semiconductor
TRANS PREBIAS PNP 200MW SC75
Lowest to $0.0309
Yangzhou yangjie electronic co., ltd
SOT-23 PNP 0.2W -0.1A Transisto
Lowest to $0.0162

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
660+ $0.0877 $57.8820
1,610+ $0.0720 $115.9200
2,485+ $0.0698 $173.4530
3,425+ $0.0675 $231.1875
4,425+ $0.0653 $288.9525
5,930+ $0.0584 $346.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,810 pieces
MOQ: 660 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess