EN
  • EN
  • DE

UP03313002MT+

Part No UP03313002MT+
Manufacturer Panasonic
Catalog Transistors (BJT) - Arrays, Pre - Biased
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Arrays,Pre - Biased
Manufacturer Panasonic
Win Source Part Number 399726-UP03313002MT+
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UP03313002MT+ CAD Model

Description

The UP03313002MT+ is a resistor array manufactured by Panasonic. These resistor arrays are designed for use in a wide range of electronic circuits, offering space-saving advantages compared to using individual discrete resistors.

Applications:

  • Consumer electronics: Suitable for use in devices like televisions, audio equipment, and set-top boxes.
  • Industrial equipment: Can be integrated into control systems, power supplies, and measuring instruments.
  • Automotive electronics: Used in various automotive applications, including engine control units (ECUs) and infotainment systems.
  • Telecommunications: Employed in network devices, mobile phones, and other communication equipment.
  • Computing: Used in motherboards, graphics cards, and other computer peripherals.

Features:

  • Compact size: Allows for high-density mounting on printed circuit boards (PCBs).
  • Multiple resistors in a single package: Reduces component count and simplifies PCB layout.
  • High reliability: Ensures stable performance in various operating conditions.
  • Lead-free construction: Compliant with RoHS standards for environmental protection.
  • Precise resistance values: Offers accurate and consistent resistance characteristics.

Benefits:

  • Space saving: Enables smaller and more compact electronic devices.
  • Cost reduction: Reduces component purchasing and assembly costs.
  • Improved reliability: Minimizes the risk of component failure due to reduced solder joints.
  • Simplified PCB design: Streamlines the routing process and reduces PCB size.
  • Enhanced performance: Provides stable and accurate resistance values for optimal circuit operation.

Additional Details:

While specific technical specifications such as resistance values, tolerance, and power rating require referring to the specific datasheet for the UP03313002MT+ series from Panasonic, generally these resistor networks are available in various resistance values and tolerance options. The package type is typically a surface-mount device (SMD) to facilitate automated assembly. They are designed to operate within a specified temperature range and can withstand certain voltage levels. Proper heat dissipation considerations are essential for reliable operation, especially when the resistor array is subjected to high power loads. Always consult the manufacturer's datasheet for precise electrical and mechanical characteristics.

You May Also Be Interested in

Diodes Incorporated
TRANS 2PNP PREBIAS 0.2W SOT363 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.2488
Diodes Incorporated
PREBIAS TRANSISTOR SOT363 T&R 3K / Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount SOT-363
Lowest to $0.1217
Panasonic
TRANS PREBIAS DUAL NPN SMINI6
Lowest to $1.6575
Infineon Technologies
SMALL SIGNAL BIPOLAR TRANSISTOR
Lowest to $7.3302
Infineon Technologies
BIPOLAR DIGITAL TRANSISTOR
Lowest to $0.0279
Diodes Incorporated
IC TRANSISTOR ARRAY SMD / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.0494
Diodes Incorporated
TRANS 2PNP PREBIAS 0.15W SOT563
Lowest to $0.1016
Diodes Incorporated
TRANS PREBIAS NPN/PNP SOT363
Lowest to $0.0404
Toshiba Semiconductor and Storage
TRANS 2PNP PREBIAS 0.2W US6 / Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 200MHz 200mW Surface Mount US6
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess