EN
  • EN
  • DE

DTA144TS

Part No DTA144TS
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Single, Pre - Biased
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case TO-92S
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
RoHS State Request Verification
Win Source Part Number 737990-DTA144TS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DTA144TS CAD Model

Description

The DTA144TS is a PNP pre-biased transistor manufactured by Rohm Semiconductor. It integrates a bias resistor network into a single small surface mount package, reducing the number of external components required for circuit design and implementation. This transistor is designed to simplify digital circuit design by eliminating the need for external bias resistors, which can save board space and reduce assembly costs.

Applications

  • Digital Circuits: Inverters, level shifters, and logic gates.
  • Switching Circuits: Used as a switch to control the flow of current in various electronic circuits.
  • Load Drivers: Suitable for driving small loads such as LEDs, relays, and small motors.
  • General Purpose Amplification: Can be used in simple amplification circuits where a pre-biased transistor is needed.

Features

  • Built-in Bias Resistors: Contains internal resistors to simplify circuit design and reduce component count.
  • Small Surface Mount Package: Available in a compact package, which saves valuable board space.
  • Pb-Free (RoHS Compliant): Compliant with RoHS standards, ensuring environmental friendliness.
  • Low Input Current: Requires a minimal input current for activation, making it suitable for low-power applications.
  • High Current Gain (hFE): Provides a substantial current gain, enhancing signal amplification.

Benefits

  • Simplified Circuit Design: Integrated bias resistors eliminate the need for external components, simplifying the design process.
  • Reduced Component Count: Minimizes the number of components required, reducing assembly costs and improving reliability.
  • Space Savings: Compact surface mount package saves valuable board space, enabling smaller and more compact designs.
  • Improved Performance: Pre-biasing ensures optimal performance and stability in digital switching applications.
  • Enhanced Reliability: Fewer external components result in a more reliable and robust circuit.

Additional Details

The DTA144TS features a typical input resistor (R1) value and a resistor ratio (R1/R2) that determines its biasing characteristics. The specific values can be found in the datasheet. This transistor operates within a specified collector current and voltage range. It is crucial to refer to the manufacturer's datasheet for detailed electrical characteristics, absolute maximum ratings, and thermal considerations to ensure safe and reliable operation. The device is typically available in SOT-323 package.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0523
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0471
Yangzhou yangjie electronic co., ltd
SOT-323 NPN 0.2W 0.1A Transisto / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50 V 100 mA 250 MHz 200 mW Surface Mount SOT-323
Lowest to $0.0150
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Need more? Email Us
ON Semiconductor
TRANS PREBIAS PNP 200MW SC75
Lowest to $0.0312
Infineon Technologies
BIPOLAR DIGITAL TRANSISTOR
Lowest to $0.1363
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0319
Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess