EN
  • EN
  • DE

VL2320/1HF

Part No VL2320/1HF
Manufacturer Panasonic
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 398199-VL2320/1HF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VL2320/1HF CAD Model

Description

The VL2320/1HF, manufactured by Panasonic, is a coin-type rechargeable lithium battery. These batteries are known for their compact size, high energy density, and long life, making them suitable for a wide range of portable electronic devices and memory backup applications.

Applications

  • Memory Backup: Commonly used for CMOS memory backup in computers, servers, and other electronic equipment to retain critical data when the main power is off.
  • Real-Time Clocks (RTC): Powers real-time clock modules in various devices, ensuring accurate timekeeping even when the device is not actively powered.
  • Medical Devices: Employed in small medical devices such as hearing aids and portable monitoring equipment.
  • Portable Electronics: Found in calculators, watches, and other compact electronic devices requiring a long-lasting, rechargeable power source.
  • IoT Devices: Used in various Internet of Things (IoT) devices, providing power for sensors, trackers, and other low-power applications.

Features

  • Rechargeable Lithium Chemistry: Utilizes lithium-ion technology, offering a high energy density and long cycle life.
  • Coin-Type Form Factor: Compact and space-saving design suitable for small electronic devices.
  • High Energy Density: Provides a significant amount of power relative to its size.
  • Long Cycle Life: Can be recharged hundreds or even thousands of times with minimal degradation in performance.
  • Low Self-Discharge: Retains charge for extended periods when not in use.
  • Wide Operating Temperature Range: Operates reliably across a broad range of temperatures.

Benefits

  • Reliable Power Source: Provides a consistent and reliable power source for critical applications.
  • Long-Lasting Performance: Offers extended run times and a long service life, reducing the need for frequent replacements.
  • Compact Design: Small size allows for easy integration into space-constrained devices.
  • Cost-Effective: Rechargeable nature reduces the long-term cost compared to disposable batteries.
  • Environmentally Friendly: Reduces waste compared to single-use batteries.

Additional Details

The VL2320/1HF has a nominal voltage of 3.0V and a typical capacity of around 55mAh. It is designed for continuous charging at a low current to maintain its charge level. The battery should be charged using a charger specifically designed for rechargeable lithium coin cells to prevent overcharging or damage. It typically has a diameter of 23mm and a height of 2.0mm. The operating temperature range is typically between -20°C and +60°C. Proper handling and disposal are essential to ensure safety and prevent environmental contamination. Consult the manufacturer's datasheet for detailed specifications, charging instructions, and safety precautions.

You May Also Be Interested in

Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Via
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Lowest to $1.6320
Atmel
Lowest to $32.5000
ON Semiconductor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.0600 $75.0600
2+ $61.5881 $123.1762
3+ $59.6627 $178.9881
5+ $57.7385 $288.6925
6+ $55.8142 $334.8852
7+ $50.0404 $350.2828
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess