EN
  • EN
  • DE

XP1113

Part No XP1113
Manufacturer Panasonic
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description Silicon PNP epitaxial planer transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Arrays,Pre - Biased
Manufacturer Panasonic
Win Source Part Number 416177-XP1113
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XP1113 CAD Model

Description

The Panasonic XP1113 is a crystal oscillator designed to provide a stable and accurate clock signal for various electronic applications. It is engineered for reliability and consistent performance, making it a suitable choice for systems requiring precise timing.

Applications:

  • Microcontroller clock sources
  • Real-time clocks (RTCs)
  • Communication devices
  • Industrial control systems
  • Consumer electronics
  • Frequency generators

Features:

  • High frequency stability
  • Low jitter
  • Compact design
  • Wide operating temperature range
  • Excellent aging characteristics
  • RoHS compliant

Benefits:

  • Accurate Timing: Provides precise and reliable clock signals for critical applications.
  • Consistent Performance: Engineered for stable and consistent operation across various conditions.
  • Easy Integration: Designed for easy integration into a wide range of electronic systems.
  • Long-Term Reliability: High-quality components and robust design ensure long-term dependability.
  • Environmentally Friendly: RoHS compliance minimizes environmental impact.

The XP1113 oscillator's high frequency stability is crucial for maintaining accurate timing in real-time clocks and synchronizing data transmission in communication systems. Its low jitter minimizes signal distortion, ensuring clean and stable signals for sensitive applications. The oscillator operates over a wide temperature range, making it suitable for diverse environmental conditions. Its compact design allows for space-saving installations, while its robust construction ensures long-term reliability.

The aging characteristics of the XP1113 are carefully controlled to maintain frequency stability over extended periods, reducing the need for frequent recalibration. This stability is vital for applications where long-term accuracy is essential. The oscillator is designed to be compatible with various power supply voltages, simplifying integration into existing systems.

In summary, the Panasonic XP1113 is a dependable and high-performance crystal oscillator, suitable for applications requiring precise and stable frequency generation, offering a combination of accuracy, reliability, and ease of use.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
Need more? Email Us
Diodes Incorporated
TRANS 2NPN PREBIAS 0.2W SOT363
Lowest to $0.0702
Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
TRANS PREBIAS 2PNP 50V 100MA USV
Lowest to $0.3134
Nexperia USA Inc.
PUMD12-Q/SOT363/SC-88
Lowest to $1.1060
Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
TRANS PREBIAS 1NPN 1PNP 50V ES6
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2NPN 50V SOT-666
Need more? Email Us
ON Semiconductor
TRANS PREBIAS 1NPN 1PNP SOT-563
Lowest to $1.4553

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess