EN
  • EN
  • DE
Part No IMX9
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Arrays
Description General purpose transistor (isolated dual transistors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1185656-IMX9
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Embedded Design & Development, Audio, Industrial, Motor Drive & Control, Consumer Electronics, Building Automation
Ultra Librarian 3D Model Ultra Librarian IMX9 CAD Model

Description

The IMX9 is a series of image sensors manufactured by Rohm Semiconductor. These sensors are designed to capture high-quality images and videos, making them suitable for a wide array of applications ranging from security cameras to automotive systems. Rohm Semiconductor is known for its innovative sensor technology and commitment to delivering robust and reliable products.

Applications

  • Security Cameras: Used in surveillance systems for capturing clear and detailed video footage.
  • Automotive Systems: Integrated into advanced driver-assistance systems (ADAS) for features like lane departure warning and collision avoidance.
  • Industrial Inspection: Employed in machine vision systems for quality control and defect detection.
  • Medical Imaging: Utilized in medical devices for diagnostic imaging and surgical assistance.
  • Consumer Electronics: Found in digital cameras, smartphones, and other imaging devices.

Features

  • High Resolution: Offers detailed image capture with high pixel counts for clear visuals.
  • Low-Light Sensitivity: Provides excellent performance in low-light conditions, ensuring clear images even in dimly lit environments.
  • Global Shutter: Captures images without distortion, making it ideal for fast-moving objects.
  • HDR (High Dynamic Range): Enables capture of images with a wide range of light and dark areas.
  • Compact Size: Designed for easy integration into various devices and systems.

Benefits

  • Enhanced Image Quality: Delivers sharp and detailed images for improved visual perception.
  • Reliable Performance: Ensures consistent and dependable image capture in diverse conditions.
  • Versatile Application: Suitable for a wide range of applications, from security to automotive.
  • Energy Efficiency: Minimizes power consumption for extended battery life in portable devices.
  • Easy Integration: Simplifies system design with compact size and standard interfaces.

Technical Specifications: The IMX9 series image sensors typically support various interfaces such as MIPI CSI-2 and parallel interfaces. They are available in different resolutions and frame rates to meet specific application requirements. Power consumption is optimized for both active and standby modes.

Additional Details: When selecting an IMX9 image sensor, consider the resolution, frame rate, and interface requirements of your application. Review the manufacturer's datasheet for detailed specifications and performance characteristics. Ensure compatibility with your image processing pipeline and system requirements.

You May Also Be Interested in

TAEJIN / HTC Korea
TRANS 8NPN DARL 50V 500MA 18SOP
Lowest to $0.8848
Rohm Semiconductor
TRANS NPN/PNP 50V/12V UMT6
Need more? Email Us
Diodes Incorporated
TRANS NPN/PNP 15V/12V 8DFN
Lowest to $0.6078
Sanken
PNP Darlington General purpose | TRANS 4PNP DARL 120V 4A 10-SIP
Lowest to $3.1154
Toshiba Semiconductor and Storage
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.3784
Nexperia USA Inc.
TRANS 2NPN 40V 0.1A SOT666
Lowest to $0.0658
Diodes Incorporated
TRANS 2NPN 40V 0.6A SOT563
Lowest to $0.1271
TAEJIN / HTC Korea
8 BJT 500mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.4217
Nexperia USA Inc.
TRANS 2NPN 45V 0.1A SOT666
Lowest to $0.5279

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
685+ $0.0843 $57.7455
1,670+ $0.0693 $115.7310
2,590+ $0.0670 $173.5300
3,575+ $0.0647 $231.3025
4,550+ $0.0635 $288.9250
6,125+ $0.0566 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,690 pieces
MOQ: 685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess