EN
  • EN
  • DE

ZMAZS05100L+

Part No ZMAZS05100L+
Manufacturer Panasonic
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 412826-ZMAZS05100L+
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ZMAZS05100L+ CAD Model

Description

The ZMAZS05100L+ is a Surface Mount Device (SMD) type Zero-Bias Schottky Diode manufactured by Panasonic. These diodes are specifically designed for detector applications in microwave and millimeter-wave frequency ranges. They offer excellent performance in small signal detection and mixing due to their low junction capacitance and high sensitivity.

Applications

  • Microwave Detectors: Used in microwave power meters and spectrum analyzers.
  • Millimeter-wave Detectors: Applicable in millimeter-wave imaging systems and radar detectors.
  • RF Energy Harvesting: Efficient rectification of RF signals for energy harvesting applications.
  • Mixers: Utilized in frequency mixers to down-convert or up-convert signals.
  • Wireless Communication Systems: Employed in wireless receivers for signal detection.

Features

  • Zero-Bias Operation: Operates without external bias voltage, simplifying circuit design and reducing power consumption.
  • Low Junction Capacitance: Minimizes parasitic effects at high frequencies, ensuring optimal performance.
  • High Sensitivity: Provides a high output voltage for small input signals, enhancing detection capabilities.
  • Surface Mount Package: Allows for easy and efficient PCB assembly.
  • Wide Frequency Range: Suitable for use in a broad range of microwave and millimeter-wave applications.

Benefits

  • Improved Signal Detection: Enhances the ability to detect weak signals in noisy environments.
  • Simplified Circuit Design: Zero-bias operation reduces the complexity of external circuitry.
  • Reduced Power Consumption: Eliminates the need for external bias voltage, minimizing power usage.
  • Compact Size: Surface mount package enables miniaturization of electronic devices.
  • Reliable Performance: Panasonic's quality manufacturing ensures consistent and dependable operation.

Technical Specifications: The ZMAZS05100L+ typically features a low junction capacitance (e.g., <0.2 pF) and high voltage sensitivity (e.g., >10 mV/µW). Detailed specifications can be found in the manufacturer's datasheet. These diodes are commonly used in applications up to several GHz, offering a good balance of sensitivity and frequency response. The operating temperature range is typically from -40°C to +85°C, making it suitable for a wide variety of environments. The package is designed for automated pick-and-place assembly processes, further simplifying manufacturing.

You May Also Be Interested in

Atmel
Lowest to $1.9623
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Protek Devices
Need more? Email Us
Qualcomm
Need more? Email Us
Protek Devices
Need more? Email Us
Protek Devices
Lowest to $0.3269

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1,715+ $0.0292 $50.0780
4,185+ $0.0239 $100.0215
6,470+ $0.0232 $150.1040
8,930+ $0.0224 $200.0320
11,525+ $0.0217 $250.0925
15,385+ $0.0195 $300.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210,862 pieces
MOQ: 1715 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess