EN
  • EN
  • DE

ZNRV14201U

Part No ZNRV14201U
Manufacturer Panasonic
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 413062-ZNRV14201U
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZNRV14201U CAD Model

Description

The ZNRV14201U is a transient/surge voltage suppressor, a component of the ZNR® V series of varistors manufactured by Panasonic. These varistors are designed to protect electronic devices and circuits from damage caused by voltage surges originating from various sources, including lightning strikes, inductive load switching, and electrostatic discharge (ESD).

Applications

  • Power Supplies: Used extensively in AC/DC and DC/DC power supplies for robust surge protection.
  • Consumer Electronics: Integrated into a broad range of consumer devices such as televisions, audio equipment, and home appliances to mitigate the effects of power surges.
  • Industrial Equipment: Safeguards sensitive electronic components within industrial control systems, motor drives, and other automation equipment.
  • Telecommunications Equipment: Deployed in networking devices, telephone exchanges, and base stations to provide surge protection.
  • LED Lighting: Protects LED drivers and entire lighting fixtures from potentially damaging voltage spikes.

Features

  • High Surge Current Capability: Engineered to withstand high surge currents without undergoing degradation or failure.
  • Fast Response Time: Reacts rapidly to clamp transient voltages, preventing them from reaching vulnerable components.
  • Excellent Clamping Characteristics: Effectively limits the voltage across the protected circuit to a safe operational level.
  • RoHS Compliance: Compliant with Restriction of Hazardous Substances (RoHS) directives, making it environmentally responsible.
  • Compact Design: Its small footprint allows for easy integration into a variety of circuit board layouts and applications.

Benefits

  • Overvoltage Protection: Prevents damage to sensitive electronic components resulting from overvoltage conditions.
  • Enhanced Product Reliability: Improves the overall reliability and extends the lifespan of protected electronic products.
  • Reduced Downtime: Minimizes equipment downtime and associated costs attributable to surge-related failures.
  • Improved Safety: Enhances the safety of electronic devices by preventing hazardous voltage levels from reaching end-users.
  • Cost-Effective Solution: Offers a reliable and cost-effective means of implementing robust surge protection.

Technical Specifications

The ZNRV14201U typically features a varistor voltage of around 200V. The maximum surge current rating, a crucial parameter, depends on factors such as the specific surge waveform and the number of applied surges; refer to the official Panasonic datasheet for precise values. The clamping voltage determines the level to which the transient voltage is limited. Typically available in a disc-shaped package featuring radial leads for easy PCB mounting. Always check the energy absorption capability, which defines how much energy the varistor can absorb before failure.

Always consult the official Panasonic datasheet for comprehensive details including electrical characteristics, surge current ratings, derating curves, safety information, and recommended application guidelines before utilizing the ZNRV14201U in any electronic circuit design.

You May Also Be Interested in

Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Lowest to $32.5000
Atmel
Lowest to $1.6320
Toshiba Semiconductor and Storage
Lowest to $0.3269
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Via
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess