EN
  • EN
  • DE

CS650-12HK-3Y

Part No CS650-12HK-3Y
Manufacturer Panduit Corp
Catalog Terminals
Description CONN TERM RECT LUG 600-1000MCM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Panduit Corp
Packaging Bulk
Status Active
Terminal Type Lug, Grounding
Stud/Tab Size 1/2 Stud
Terminal Style Single Stud Hole
Tab Thickness 0.250" (6.35mm)
Length - Overall 5.130" (130.30mm)
Width - Outer Edges 2.000" (50.80mm)
Mounting Free Hanging (In-Line)
Termination Screw
Wire Gauge 600-1000 MCM (kcmil)
Insulation Non-Insulated
Features With Screw
Contact Finish Tin
Win Source Part Number 1030522-CS650-12HK-3Y
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CS650-12HK-3Y CAD Model

Description

The Panduit Corp 1030522-CS650-12HK-3Y is a non-insulated lug grounding terminal with a screw termination feature.

  • Termination Feature: Screw
  • Contact Finish: Screw
  • Wire Gauge: 600-1000 MCM (kcmil)
  • Terminal Width: 2.000" (50.80mm)
  • Overall Length: 5.130" (130.30mm)
  • Tab Thickness: 0.250" (6.35mm)
  • Stud/Tab Size: 1/2 Stud
  • Terminal Style: Single stud hole
  • Mounted: Free hanging (in-line)
  • Designed for: connectors and interconnects
  • Market Status: active product in the market with a medium popularity. in the open market.

You May Also Be Interested in

3M
CONN QC TAB 10-12AWG 0.250 CRIMP / 0.250" (6.35mm) Quick Connect Male 10-12 AWG Crimp Connector Non-Mating End Insulated
Need more? Email Us
Panduit Corp
CONN TERM RECT LUG 4 AWG / Terminal Connector Rectangular Lug, Grounding 500MCM (kcmil)-4 AWG
Need more? Email Us
TE Connectivity
CONN QC RCPT 10-12AWG 0.250
Lowest to $0.1965
Panduit Corp
CONN SPADE TERM 18-22AWG #10 RED / Red 10 Stud Spade Terminal Connector Crimp 18-22 AWG
Need more? Email Us
Molex, LLC
CONN QC RCPT 24-26AWG 0.250
Lowest to $0.2221
Panduit Corp
CONN INLINE TAP 2/0-14 AWG SCREW / Terminal Inline, Tap Connector Screw 2/0-14 AWG Clear
Need more? Email Us
Multicomp
TERMINAL, RING TONGUE, 1/4IN, CRIMP; Connector Type: Ring Tongue; Termination Method: Crimp; Stud/Tab Size: 1/4";...
Need more? Email Us
TE Connectivity
CONN RCPT SLEEVE 0.187 1POS BLUE
Lowest to $0.2289
Panduit Corp
CONN TERM RECT TONG 6 AWG #1/4
Lowest to $44.6292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess