EN
  • EN
  • DE

DT28EH-C0

Part No DT28EH-C0
Manufacturer Panduit Corp
Catalog Cable Ties and Cable Lacing
Description CBL TIE LOCKING BLK 250LBS 7.99' / Standard, Locking Black 28.00" (711.20mm) 0.495" (12.57mm) 250 lbs (113.40 kg)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Cable Ties and Zip Ties
Mfr Panduit Corp
Series DURA-TY™
Package 100 per Pkg
Wire/Cable Tie Type Standard, Locking
Length - Approximate 8'
Bundle Diameter 28.00" (711.20mm)
Width 0.495" (12.57mm)
Length - Actual 7.99' (2.44m)
Mounting Type Free Hanging (In-Line)
Tensile Strength 250 lbs (113.40 kg)
Features Chemical Resistant, UV Resistant, Weather Resistant
Material Acetal
Color Black
Base Product Number DT28EH
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names -3255-DT28EH-C0,07498360966
Standard Package 100
Win Source Part Number 1056415-DT28EH-C0
Ultra Librarian 3D Model Ultra Librarian DT28EH-C0 CAD Model

Description

The DT28EH-C0 is a DURA-TY™ cable tie and zip tie used for cable and wire management from Panduit Corp.

  • Color: Black.
  • Features: Chemical, UV, and weather resistant.
  • Package: 100 per Pkg.
  • Standard Package: 100.
  • Material: Acetal.
  • Width: 0.495” (12.57mm).
  • Wire/Cable Tie Type: Standard, locking.
  • Bundle Diameter: 28.00” (711.20mm).
  • Tensile Strength: 250 lbs (113.40 kg).
  • Mounting Type: Free hanging (in-line).
  • Alternative Parts: DT14EH-L0, DT15EH-L0, and more.
  • HTSUS: 3926.90.9985.

You May Also Be Interested in

Essentra Components
STRAP, HOOK & LOOP, BLACK
Need more? Email Us
Essentra Components
CABLE TIE HEAVY DUTY:NYL BLACK W
Need more? Email Us
HellermannTyton
WDE TIE W/3/8" STD 120LB 15.7"
Need more? Email Us
TE Connectivity
CBL TIE LOCKING BLACK 30LBS 6" / Standard, Locking Black 1.25" (31.75mm) 0.142" (3.61mm) 30 lbs (13.61 kg)
Lowest to $0.4250
Panduit Corp
CBL TIE LOCKING NAT 18LBS 3.94" / Standard, Locking Natural 0.87" (22.10mm) 0.100" (2.54mm) 18 lbs (8.16 kg)
Need more? Email Us
American Electrical Inc.
CBL TIE LOCKING BLK 175LB 1.181'
Need more? Email Us
Panduit Corp
TIE WING PUSH MNT STD NAT 7.8"
Need more? Email Us
Panduit Corp
CABLE TIE STD WR BLK 4.8" / Cable Ties, Standard Locking Nylon 6/6 Black 25mm 222N Bulk
Need more? Email Us
Essentra Components
STRAP UNIV/MOUNT W/O TAPE 1 1/2"
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess