EN
  • EN
  • DE

2-603227-0

Part No 2-603227-0
Manufacturer TE Connectivity
Catalog Cable Ties and Cable Lacing
Description CBL TIE LOCKING BLACK 30LBS 6"  /  Standard, Locking Black 1.25" (31.75mm) 0.142" (3.61mm) 30 lbs (13.61 kg)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Cable Ties and Zip Ties
Mfr TE Connectivity Raychem Cable Protection
Series AMP-TY
Package 1000 per Pkg
Wire/Cable Tie Type Standard, Locking
Length - Approximate 6"
Bundle Diameter 1.25" (31.75mm)
Width 0.142" (3.61mm)
Length - Actual 0.500' (152.40mm, 6.00")
Mounting Type Free Hanging (In-Line)
Tensile Strength 30 lbs (13.61 kg)
Material Polyamide (PA66), Nylon 6/6
Color Black
Base Product Number 603227
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names 2-603227-0-ND,-2-603227-0-SI,A113213
Standard Package 1,000
Win Source Part Number 1036074-2-603227-0
Ultra Librarian 3D Model Ultra Librarian 2-603227-0 CAD Model

Description

The AMP-TY cable tie is a standard, locking wire/cable tie type made of polyamide (PA66) and nylon 6/6 materials.

  • Type: Standard, locking wire/cable tie
  • Material: Polyamide (PA66) and nylon 6/6
  • Color: Black
  • Width: 0.142" (3.61mm)
  • Bundle Diameter: 1.25" (31.75mm)
  • Tensile Strength: 30 lbs (13.61 kg)
  • Mounting Type: Free hanging (in-line)
  • Package: 1000 per Pkg

You May Also Be Interested in

Panduit Corp
TIE WING PUSH MNT STD NAT 7.8"
Need more? Email Us
Essentra Components
STRAP UNIV/MOUNT W/O TAPE 1 1/2"
Need more? Email Us
HellermannTyton
WDE TIE W/3/8" STD 120LB 15.7"
Need more? Email Us
ON Semiconductor
Lowest to $14.2365
Panduit Corp
CBL TIE LOCKING NAT 50LBS 7.9" / Standard, Locking Natural 1.84" (46.74mm) 0.190" (4.83mm) 50 lbs (22.68 kg)
Need more? Email Us
Essentra Components
CINCH STRAP, HOOK & LOOP, ANY-LE
Need more? Email Us
Panduit Corp
CABLE TIE MINI 18LB WR BLK 7.9"
Need more? Email Us
Panduit Corp
CBL TIE LOCKING BLK 250LBS 7.99' / Standard, Locking Black 28.00" (711.20mm) 0.495" (12.57mm) 250 lbs (113.40 kg)
Need more? Email Us
Alpha Wire
LACING TAPE POLY RUBB/ELAST WHT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4250 $59.5000
335+ $0.3488 $116.8480
515+ $0.3384 $174.2760
710+ $0.3269 $232.0990
915+ $0.3165 $289.5975
1,220+ $0.2841 $346.6020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess