EN
  • EN
  • DE

LCA1-14-E

Part No LCA1-14-E
Manufacturer Panduit Corp
Catalog Rectangular Connectors
Description CONN TERM RECT LUG 1 AWG #1/4  /  Terminal Connector Rectangular Lug, Grounding 1 AWG 1/4 Stud
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminals - Rectangular Connectors
Mfr Panduit Corp
Series Pan-Lug®
Package Bulk
Terminal Type Lug, Grounding
Stud/Tab Size 1/4 Stud
Terminal Style Single Stud Hole
Tab Thickness 0.110" (2.79mm)
Length - Overall 1.791" (45.50mm)
Width - Outer Edges 0.700" (17.78mm)
Mounting Type Free Hanging (In-Line)
Termination Crimp, Barrel
Wire Gauge 1 AWG
Insulation Non-Insulated
Color Green
Contact Finish Electro-Tin
Contact Material Copper
Diameter - Barrel ID 0.360" (9.14mm)
Diameter - Barrel OD 0.470" (11.94mm)
Diameter - Ring ID 0.270" (6.86mm)
Base Product Number LCA1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Other Names LCA114E,298-1385
Standard Package 20
Win Source Part Number 1155459-LCA1-14-E
Ultra Librarian 3D Model Ultra Librarian LCA1-14-E CAD Model

Description

The Panduit Corp's LCA1-14-E Pan-Lug™ terminal is a green-colored connector that is used for grounding.

  • Color: Green
  • Terminal Style: Single stud hole
  • Mounting: Through free hanging (in-line)
  • Terminal Type: Lug
  • Wire Gauge: 1 AWG
  • Contact Material: Copper
  • Contact Finish: Electro-tin
  • Barrel ID: 0.360" (9.14mm)
  • Barrel OD: 0.470" (11.94mm)
  • Outer Edges Width: 0.700" (17.78mm)
  • Overall Length: 1.791" (45.50mm)
  • Tab Thickness: 0.110" (2.79mm)
  • Stud/Tab Size: 1/4 stud
  • Insulated: Non-insulated
  • Standard Package: 20

You May Also Be Interested in

JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $2.0166
CJT Connectors
Connector Header 4 position 2mm Pitch
Lowest to $0.0705
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.3412
Shenzhen Lianxin Technology Co., Ltd.
Connector IDC Header Through Hole 26 position 2.54mm
Lowest to $0.3984
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0382
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0411
JILIN SINO-MICROELECTRONICS CO., LTD.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.1246

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4899 $60.3889
26+ $4.5047 $117.1222
40+ $4.3638 $174.5520
55+ $4.2231 $232.2705
71+ $4.0824 $289.8504
95+ $3.6600 $347.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess