EN
  • EN
  • DE

SN74LS245DBRG4

Part No SN74LS245DBRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.25V 20SSOP  /  Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LS
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 15mA, 24mA
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number 74LS245
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259537-SN74LS245DBRG4
Ultra Librarian 3D Model Ultra Librarian SN74LS245DBRG4 CAD Model

Description

Product Overview: SN74LS245DBRG4

The SN74LS245DBRG4 is a high-performance, octal bus transceiver from Texas Instruments, designed with Low-Power Schottky (LS) technology. This integrated circuit is a crucial component in digital systems, where it facilitates bidirectional communication between two buses. The versatility of the SN74LS245DBRG4 makes it a popular choice for a wide range of applications, including data transmission systems, microprocessor-based devices, and memory switching operations.

Key Features

  • Octal Bidirectional Transceiver: The device features eight bidirectional lines that allow for efficient data transfer in both directions, which can be controlled by the direction input (DIR).
  • Non-Inverting Outputs: The SN74LS245DBRG4 ensures that the data remains in its original form during the transfer, providing non-inverting outputs.
  • Output Enable (OE) Feature: An OE input pin is included, which, when activated, places the outputs in a high-impedance state, allowing for connection to multiple devices on a bus without interference.
  • Low-Power Schottky Technology: Built with LS technology, the device offers reduced power consumption while maintaining high-speed operation.
  • Wide Operating Temperature Range: The transceiver can operate over a broad temperature range, making it suitable for industrial environments.

Electrical Specifications

The SN74LS245DBRG4 operates with a typical supply voltage of 5V, making it compatible with TTL logic levels. It also features a low input current of 20µA max, which contributes to its overall low power consumption.

Package and Quality

Encased in a DBRG4 package, the SN74LS245DBRG4 is designed for surface-mount technology (SMT), which allows for a compact footprint on printed circuit boards (PCBs). Texas Instruments ensures high manufacturing standards, providing a reliable and durable product that meets the rigorous demands of modern electronic systems.

Applications

With its robust design and versatile functionality, the SN74LS245DBRG4 is ideal for use in:

  • Data buses in computers and peripherals
  • Microprocessor or microcontroller-based systems
  • Data switching and routing applications
  • Communication control interfaces
  • Buffer memory address and data buses

In conclusion, the SN74LS245DBRG4 from Texas Instruments is a reliable and efficient solution for bidirectional data transfer in a variety of digital applications, offering high-speed operation with low power consumption.

You May Also Be Interested in

Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 20DHXQFN
Lowest to $0.1805
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 48-SSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0993 $54.9650
115+ $0.9020 $103.7300
175+ $0.8739 $152.9325
240+ $0.8457 $202.9680
310+ $0.8175 $253.4250
410+ $0.7329 $300.4890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,400 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess