EN
  • EN
  • DE

LCB4-10-L

Part No LCB4-10-L
Manufacturer Panduit Corp
Catalog Terminals
Description CONN TERM RECT TONG 4 AWG #10
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Panduit Corp
Packaging Bulk
Status Active
Terminal Type Rectangular Tongue
Stud/Tab Size 10 Stud
Terminal Style Single Stud Hole
Tab Thickness 0.090" (2.29mm)
Length - Overall 1.860" (47.24mm)
Width - Outer Edges 0.550" (13.97mm)
Mounting Free Hanging (In-Line)
Termination Crimp, Barrel
Wire Gauge 4 AWG
Insulation Non-Insulated
Color Gray
Contact Finish Electro-Tin
Diameter - Barrel ID 0.280" (7.11mm)
Diameter - Barrel OD 0.380" (9.65mm)
Diameter - Ring ID 0.200" (5.08mm)
Win Source Part Number 1021583-LCB4-10-L
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LCB4-10-L CAD Model

Description

This electronic component is a connector manufactured by Panduit Corp.

  • Win Source Part Number: 1021583-LCB4-10-L
  • Packaging: Bulk
  • Color: Gray
  • Termination: Crimp and Barrel
  • Finish: Electro-Tin
  • Wire Gauge: 4 AWG
  • Mounting: Free-Hanging (In-Line)
  • Terminal Type: Rectangular Tongue
  • Outer Edge Width: 0.550" (13.97mm)
  • Overall Length: 1.860" (47.24mm)
  • Insulated: Non-Insulated
  • Tab Thickness: 0.090" (2.29mm)
  • Stud/Tab Size: 10 Stud
  • Terminal Style: Single Stud Hole
  • Barrel ID Diameter: 0.280" (7.11mm)
  • Barrel OD Diameter: 0.380" (9.65mm)
  • Ring ID Diameter: 0.200" (5.08mm)
  • Category: Connectors and Interconnects
  • Status: Active

You May Also Be Interested in

TE Connectivity
CLIP 2,8 E.D. (0,2
Lowest to $0.1103
Multicomp
TERMINAL, RING TONGUE, 1/4IN, CRIMP; Connector Type: Ring Tongue; Termination Method: Crimp; Stud/Tab Size: 1/4";...
Need more? Email Us
Molex, LLC
CONN QC TAB 10-12AWG 0.250 CRIMP
Lowest to $0.5850
Molex, LLC
CONN QC TAB 0.250 SOLDER
Lowest to $0.2346
Panduit Corp
CONN TERM RECT TONG 6 AWG #1/4
Lowest to $44.6292
Multicomp
Ferrule Terminal Single Wire 10AWG 12mm Tin Yellow
Need more? Email Us
Panduit Corp
CONN TERM RECT RING 50MM #M10 / Terminal Connector Rectangular Ring, Tubular 50mm² M10 Stud
Need more? Email Us
Panduit Corp
CONN INLINE TAP 250 MCM 6 AWG / Terminal Inline, Tap Connector Screw 250MCM (kcmil) - 6 AWG Clear
Need more? Email Us
Panduit Corp
CONN INLINE TAP 2/0-14 AWG SCREW / Terminal Inline, Tap Connector Screw 2/0-14 AWG Clear
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess