EN
  • EN
  • DE

PN10-8F-L-PNDT

Part No PN10-8F-L-PNDT
Manufacturer Panduit Corp
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 985592-PN10-8F-L-PNDT
Categories OEM Parts(O-R)
Manufacturer Panduit Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PN10-8F-L-PNDT CAD Model

Description

The Panduit PN10-8F-L-PNDT is a high-quality, pre-insulated disconnect designed for terminating wires and connecting them to terminal blocks or other electrical components. This disconnect offers a reliable and secure connection, ensuring optimal electrical performance. The pre-insulation provides added safety and protection against short circuits.

Applications:

  • Control panels: Used in control panels for connecting wires to terminal blocks.
  • Electrical enclosures: Integrated into electrical enclosures for wiring and connections.
  • Automotive wiring: Used in automotive wiring systems for making secure connections.
  • Industrial machinery: Found in industrial machinery for connecting wires to electrical components.
  • Appliance wiring: Used in appliance wiring for making reliable connections.

Features:

  • Pre-insulated: Provides added safety and protection against short circuits.
  • Durable construction: Constructed from high-quality materials for long-lasting performance.
  • Secure connection: Ensures a reliable and secure electrical connection.
  • Easy installation: Simple design allows for easy and quick installation.
  • Color-coded: Color-coded insulation for easy identification.

Benefits:

  • Enhanced safety: Pre-insulation enhances safety by preventing short circuits.
  • Reliable performance: Durable construction ensures reliable performance over time.
  • Simplified installation: Easy installation saves time and effort.
  • Improved organization: Color-coding improves organization and reduces wiring errors.
  • Cost-effective solution: Provides a cost-effective solution for wire termination and connection.

Additional Details:

The PN10-8F-L-PNDT is designed for use with 12-10 AWG wires. The insulation material is typically made of nylon or vinyl. The disconnect is designed to withstand a variety of environmental conditions. The current rating is typically 24 amps, but this should be verified based on the product datasheet. The disconnect is designed to mate with standard quick-disconnect tabs.

You May Also Be Interested in

Harris Corporation
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Intel
Need more? Email Us
Essentra Components
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess