EN
  • EN
  • DE
  • IT

SBA2/0-Q

Part No SBA2/0-Q
Manufacturer Panduit Corp
Catalog Cable Supports and Fasteners
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Cable Supports and Fasteners
Mfr Panduit Corp
Series Pan-Lug™ SBA
Package Bulk
Product Status Obsolete
Type Clamp, Grounding
Type Attributes Split Bolt
Opening Size 0.435" (11.05mm)
Material Aluminum, Tin Plated
Color Silver
Width 0.880" (22.35mm)
Height 1.920" (48.77mm)
Features 7/8-14 UNF Thread
Base Product Number SBA2
Other Names 07498390307,298-15805,SBA2/0-Q
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7616.99.5190
Win Source Part Number 1309065-SBA2/0-Q
Ultra Librarian 3D Model Ultra Librarian SBA2/0-Q CAD Model

Description

The SBA2/0-Q is a copper compression lug from Panduit designed for terminating large gauge wires to electrical equipment. It provides a secure and reliable connection for power distribution and grounding applications.

Applications:

  • Electrical Panels: Connecting power cables to circuit breakers and transformers.
  • Power Distribution Systems: Terminating cables in switchgear and busways.
  • Grounding Systems: Creating secure ground connections for equipment and structures.
  • Industrial Equipment: Connecting power cables to motors, generators, and other heavy machinery.
  • Renewable Energy Systems: Terminating cables in solar panel installations and wind turbine systems.

Features:

  • High Conductivity Copper: Provides excellent electrical conductivity for efficient power transfer.
  • Tin Plating: Protects against corrosion and oxidation.
  • Chamfered Barrel Entrance: Facilitates easy wire insertion.
  • Inspection Window: Allows for visual verification of proper wire insertion.
  • UL Listed and CSA Certified: Meets industry safety standards.

Benefits:

  • Reliable Electrical Connection: Ensures efficient power transfer and minimizes voltage drop.
  • Corrosion Protection: Prevents oxidation and maintains a stable connection over time.
  • Easy Installation: Saves time and labor costs.
  • Safe Operation: Reduces the risk of electrical hazards.
  • Long-Lasting Performance: Provides a durable and reliable connection for years to come.

Additional Details:

The SBA2/0-Q is made from high-conductivity copper and is tin-plated for corrosion resistance. The 2/0 in the part number indicates that it is designed for 2/0 AWG wire. The "Q" likely indicates a specific barrel length or other feature. Proper installation involves stripping the wire to the correct length, inserting it into the lug barrel, and crimping the lug using a UL-approved crimping tool. It's important to use the correct die for the wire size and lug type to ensure a secure and reliable crimp. After crimping, inspect the connection to ensure that the wire is fully inserted and the crimp is properly formed. Panduit offers a range of crimping tools and dies to ensure proper installation.

You May Also Be Interested in

Essentra Components
CBL CLIP WIRE SADDLE ARROWHEAD
Need more? Email Us
Essentra Components
CBL CLIP TWIST LOCK NAT FASTENER
Need more? Email Us
Essentra Components
CBL CLIP C-TYPE BLACK ADHESIVE
Need more? Email Us
Essentra Components
CBL CLIP P-TYPE BLACK FASTENER
Need more? Email Us
Essentra Components
CBL CLIP J-TYPE GRAY ADHESIVE
Need more? Email Us
Amphenol PCD
CBL CLAMP P-TYPE FASTENER
Need more? Email Us
Amphenol PCD
CBL CLAMP P-TYPE FASTENER
Need more? Email Us
Essentra Components
CBL CLIP WIRE SADDLE ARROWHEAD
Need more? Email Us
Harwin Inc.
CBL CLIP C-TYPE SILVER SOLDER
Lowest to $0.4290

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess