EN
  • EN
  • DE

SGABM20-A-C

Part No SGABM20-A-C
Manufacturer Panduit Corp
Catalog Cable Ties - Holders and Mountings
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Cable Ties - Holders and Mountings
Mfr Panduit Corp
Series Super-Grip®
Package Bulk
Type Quad Opening - Paired Strip
Mounting Type Adhesive
Dimension 0.75" L x 0.75" W x 0.16" H (19.1mm x 19.1mm x 4.0mm)
For Use With/Related Products Super-Grip® SGM, SGI Ties
Material Nylon
Color White
Base Product Number SGABM20
Other Names 298-11917,07498371356,SGABM20-A-C
Standard Package 2
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1308988-SGABM20-A-C
Ultra Librarian 3D Model Ultra Librarian SGABM20-A-C CAD Model

Description

The Panduit Corp SGABM20-A-C is a quad opening - paired strip cable tie holder and mounting device that comes in white color.

  • Material: Nylon
  • Mounting Type: Adhesive
  • Compatible Ties: Super-Grip® SGM, SGI Ties
  • Series: Super-Grip®
  • Dimension: 0.75" L x 0.75" W x 0.16" H (19.1mm x 19.1mm x 4.0mm)
  • Package: Bulk
  • Category: Cables, Wires - Management
  • REACH: REACH unaffected

You May Also Be Interested in

Panduit Corp
CABLE TIE HLDR SNGL PUSH MNT YLW
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
CABLE TIE HLDR SNGL PUSH MNT YLW
Need more? Email Us
Essentra Components
CABLE TIE HLDR SNGLE BUTTON MNT / Single Opening Cable Tie Holder Natural Push In - Reverse Snap Lock
Need more? Email Us
Panduit Corp
CABLE TIE HLDR SGL PUSH MNT BLK / Single Opening Cable Tie Holder Black Push In - Ribbed Shaft
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Essentra Components
CABLE TIE HLDR MULT SCRW #10 NAT / Multiple Opening Cable Tie Holder Natural Screw, #10 (M5)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess