EN
  • EN
  • DE

THMSC55H04-M30

Part No THMSC55H04-M30
Manufacturer Panduit Corp
Catalog Cables, Wires Management Accessories
Description CABLE TIE HLDR SGL PUSH MNT BLK  /  Single Opening Cable Tie Holder Black Push In - Ribbed Shaft
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Cable Ties - Holders and Mountings
Mfr Panduit Corp
Package Bulk
Type Single Opening
Mounting Type Push In - Ribbed Shaft
Dimension 2.20" L x 0.35" W x 0.39" H (55.0mm x 9.0mm x 9.8mm)
For Use With/Related Products M, I, S Ties
Material Nylon 6.6, Heat Stabilized
Color Black
Base Product Number THMSC55
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names THMSC55H04-M30-ND,298-23655,07498312731
Standard Package 1,000
Win Source Part Number 1080367-THMSC55H04-M30
Ultra Librarian 3D Model Ultra Librarian THMSC55H04-M30 CAD Model

Description

The Panduit Corp THMSC55H04-M30 is a cable tie holder and mounting component that is designed to work with M, I, S ties.

  • Material: nylon 6.6, heat stabilized
  • Mounting Type: push-in ribbed shaft
  • Dimensions: 2.20" L x 0.35" W x 0.39" H (55.0mm x 9.0mm x 9.8mm)
  • Package: bulk package of 1,000
  • REACH: unaffected
  • ECCN: EAR99

You May Also Be Interested in

Essentra Components
CBL CLIP WIRE SADDLE NATURAL ADH / Cable Clip, Wire Saddle on Base Natural Adhesive 0.190" L x 0.130" H (4.83mm x 3.30mm)
Need more? Email Us
Alpha Wire
TUBING 0.032" ID PTFE 100' NAT / Natural Polytetrafluoroethylene (PTFE) Smooth Solid Tubing 0.032" (0.81mm) 100' (30.48m)
Need more? Email Us
3M
HEATSHRINK WRAPARND CBL REPAIR S
Need more? Email Us
3M
CLOSURE END SEAL DOUBLE PORT / Rubber End Seal For SLiC? 5" Closures and Terminals
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS P100NBKA Insulated Connector, 1 In., Nylon, Straight
Need more? Email Us
3M
CLOSURE END SEAL DOUBLE PORT / Rubber End Seal For SLiC? 3" Closures and Terminals
Need more? Email Us
Panduit Corp
WIRE MANAGEMENT
Need more? Email Us
TE Connectivity
RBK-85-NR5040/A-X-8MM
Need more? Email Us
TE Connectivity
OTHER ACCESSORIES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess