EN
  • EN
  • DE

SR-2-XY

Part No SR-2-XY
Manufacturer Panduit Corp
Catalog Terminals
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminals - Wire Splice Connectors
Mfr Panduit Corp
Series Pan-Lug®
Package Bulk
Terminal Type Butt Splice, Inline, Individual Openings
Number of Wire Entries 2
Termination Screw
Wire Gauge 2-14 AWG
Insulation Non-Insulated
Base Product Number SR-2
Other Names 07498360771,SR-2-XY,298-11910
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7616.99.5190
Win Source Part Number 1285069-SR-2-XY
Ultra Librarian 3D Model Ultra Librarian SR-2-XY CAD Model

Description

The SR-2-XY is a marker from Panduit Corp, specifically designed for wire and cable identification. These markers are essential for organizing and maintaining electrical and network systems by providing clear and durable labeling.

Applications:

  • Electrical Wiring: Used to identify wires in electrical panels, junction boxes, and equipment.
  • Network Cabling: Applied to network cables (e.g., Cat5e, Cat6) to label connections and ensure proper routing.
  • Telecommunications: Utilized in telecommunication systems to mark cables and connections.
  • Industrial Control Systems: Employed in industrial settings to identify wires and cables in control panels and machinery.
  • Data Centers: Used to label cables in data centers for easy identification and management.

Features:

  • Durable Material: Constructed from high-quality materials that resist fading, abrasion, and chemical exposure.
  • Easy Application: Designed for quick and easy installation on wires and cables.
  • Clear Markings: Provides clear and legible markings for easy identification.
  • Variety of Sizes: Available in various sizes to accommodate different wire and cable diameters.
  • Permanent Adhesion: Adheres securely to wires and cables, ensuring long-lasting identification.

Benefits:

  • Improved Organization: Simplifies the organization and maintenance of electrical and network systems.
  • Reduced Downtime: Facilitates quick identification of wires and cables, minimizing downtime during troubleshooting and repairs.
  • Enhanced Safety: Helps prevent errors by ensuring correct connections and routing.
  • Cost Savings: Reduces the time and effort required for wire and cable management.
  • Professional Appearance: Provides a clean and professional look to installations.

Additional Details:

The SR-2-XY marker is typically supplied in strips or rolls for easy dispensing. It is compatible with various printing methods, including thermal transfer and dot matrix. The material is chosen to withstand harsh environmental conditions and maintain legibility over time. Proper installation ensures reliable and long-lasting identification.

You May Also Be Interested in

Molex, LLC
DuraClik ISL Wire-to-Board Crimp Receptacle Terminal, Female, AVSS 0.3 Square Wire, Tin
Lowest to $0.0182
Molex, LLC
Connector, Shell; Pin; Commercial Mate-N-Lok; 13; 250; Phosphor Bronze; Pre-Tin
Need more? Email Us
TE Connectivity
CONN RAIL 2.561" L X 1.12" W / Connector Rail Contact Size
Need more? Email Us
TE Connectivity
POS-LOCK FAH-STECKH / 0.250" (6.35mm) Quick Connect Female 15.5-20 AWG Crimp Connector Non-Insulated
Need more? Email Us
TE Connectivity
CONN SOCKET 17-20AWG CRIMP TIN / Socket Contact Tin 17-20 AWG Crimp Power
Lowest to $0.1592
TE Connectivity
CONN RING CIRC 14-16AWG #8 CRIMP / Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp
Lowest to $0.6393
TE Connectivity
CONN MAG TERM 14-18AWG TAB / Terminal Magnetic Connector 14-18 AWG Tab
Lowest to $0.0176
Mill-Max Manufacturing Corp.
CONN PC PIN CIRC .063DIA TINLEAD / PC Pin Terminal Connector Through Hole Tin-Lead 0.063" (1.60mm) Dia
Need more? Email Us
TE Connectivity
CONN BUTT SPLICE 8 AWG CRIMP / Terminal Butt Splice, Inline, Individual Openings Connector Crimp 8 AWG Red
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess