EN
  • EN
  • DE

1N4148WS-L

Part No 1N4148WS-L
Manufacturer Panjit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SOD323
Manufacturer Panjit
Manufacturer Homepage www.panjit.com.tw
Win Source Part Number 743508-1N4148WS-L
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1N4148WS-L CAD Model

Description

The 1N4148WS-L is a high-speed switching diode manufactured by Panjit. It is designed for applications requiring fast switching speeds and low leakage current. This diode is commonly used in various electronic circuits for signal processing, protection, and rectification.

Applications

  • High-speed switching circuits
  • General-purpose rectification
  • Signal processing
  • Protection circuits
  • Clipping and clamping circuits

Features

  • Fast switching speed: Trr ≤ 4 ns
  • Low forward voltage: VF ≤ 1.0 V at IF = 10 mA
  • Low reverse leakage current: IR ≤ 25 nA at VR = 75 V
  • High reverse voltage: VRRM = 100 V
  • Surface mount package: SOD-323
  • Lead-free finish; RoHS compliant

Benefits

  • Improved circuit performance due to fast switching speed.
  • Reduced power loss due to low forward voltage drop.
  • Enhanced circuit reliability due to low reverse leakage current.
  • Compact design due to small surface mount package.
  • Environmentally friendly due to lead-free and RoHS compliance.

Technical Specifications

The 1N4148WS-L diode has the following key specifications:

  • Maximum Repetitive Reverse Voltage (VRRM): 100 V
  • Maximum Forward Voltage (VF): 1.0 V at IF = 10 mA
  • Maximum Reverse Recovery Time (Trr): 4 ns
  • Maximum Reverse Current (IR): 25 nA at VR = 75 V
  • Operating Temperature Range: -65°C to +150°C
  • Package: SOD-323

The SOD-323 package is a small surface mount package that allows for high-density circuit designs. The diode is designed to withstand high temperatures, making it suitable for a wide range of applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
11,905+ $0.0042 $50.0010
28,575+ $0.0035 $100.0125
44,120+ $0.0034 $150.0080
60,610+ $0.0033 $200.0130
78,125+ $0.0032 $250.0000
103,450+ $0.0029 $300.0050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 472,980 pieces
MOQ: 11905 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess