EN
  • EN
  • DE

2N7002DWT/R

Part No 2N7002DWT/R
Manufacturer Panjit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SOT-363
Manufacturer Panjit
Manufacturer Homepage www.panjit.com.tw
Win Source Part Number 721426-2N7002DWT/R
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2N7002DWT/R CAD Model

Description

The 2N7002DWT/R is a small signal MOSFET transistor manufactured by Panjit. It's designed for low-voltage, low-current switching applications. It's commonly used in portable devices and other space-constrained applications due to its small size.

Applications:

  • Low-Side Switching: Used as a low-side switch in various circuits.
  • Portable Devices: Implemented in smartphones, tablets, and other portable electronics.
  • Logic Level Conversion: Used for converting logic levels between different voltage domains.
  • Small Signal Amplification: Employed in small signal amplifier circuits.
  • Load Switching: Used for switching small loads in various applications.

Features:

  • N-Channel MOSFET: N-channel enhancement mode MOSFET.
  • Low Threshold Voltage: Operates with a low gate threshold voltage.
  • Small Size: Available in a small surface mount package.
  • Fast Switching Speed: Enables rapid switching in high-frequency applications.
  • Low On-Resistance: Minimizes power losses during switching.

Benefits:

  • Efficient Switching: Low on-resistance and fast switching speeds enhance efficiency.
  • Compact Design: Small size allows for use in space-constrained applications.
  • Logic Level Compatible: Can be driven directly by logic level signals.
  • Versatile Application: Suitable for a wide range of low-voltage switching applications.
  • Enhanced Circuit Performance: Improves overall circuit performance with efficient switching.

Additional Details:

The 2N7002DWT/R has a drain-source voltage (VDS) of 60V and a continuous drain current (ID) of 0.115A. It is typically available in a SOT-323 surface mount package. The low threshold voltage makes it easy to drive with standard logic levels. The MOSFET is designed for low power dissipation and high reliability.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1,320+ $0.0439 $57.9480
3,230+ $0.0358 $115.6340
5,000+ $0.0347 $173.5000
6,900+ $0.0335 $231.1500
8,930+ $0.0323 $288.4390
12,000+ $0.0289 $346.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 1320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess