EN
  • EN
  • DE

BAV70_R1

Part No BAV70_R1
Manufacturer Panjit
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 964427-BAV70_R1
Categories OEM Parts(A-B)
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BAV70_R1 CAD Model

Description

The BAV70_R1 is a high-speed switching diode manufactured by Panjit. It's a surface-mount device (SMD) designed for various high-speed switching applications in electronic circuits. This diode features fast recovery time, low capacitance, and low forward voltage drop, making it suitable for signal processing, clamping, and protection circuits.

Applications

  • High-speed switching circuits
  • Small signal diode applications
  • Clamping circuits
  • Protection circuits
  • Voltage doubling circuits
  • Reverse polarity protection

Features

  • Fast switching speed
  • Low forward voltage drop
  • Low capacitance
  • Surface Mount Device (SMD)
  • Small package size
  • High reliability

Benefits

  • Efficient switching performance
  • Minimal power loss
  • Reduced signal distortion
  • Easy to integrate into circuit boards
  • Space-saving design
  • Long operating life

Additional Details

The BAV70_R1 is typically used in applications where fast and efficient switching is required. Its low forward voltage drop minimizes power dissipation, while its low capacitance ensures minimal signal distortion. The small package size makes it suitable for high-density circuit designs. It comes in a SOT-23 package.

Technical Specifications:

  • Repetitive Peak Reverse Voltage (VRRM): 70 V
  • Forward Current (IF): 200 mA
  • Forward Voltage (VF): 1.0 V (max) at IF = 100 mA
  • Reverse Recovery Time (trr): 4 ns (max)
  • Junction Temperature (TJ): 150 °C
  • Package: SOT-23

You May Also Be Interested in

TDK Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
Lowest to $0.0863
Amic
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Amic
Need more? Email Us
CJT Connectors
Lowest to $0.0137

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess