EN
  • EN
  • DE

BD10H200CS

Part No BD10H200CS
Manufacturer Panjit
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+Rohs
Reference case TO-252
Manufacturer Panjit
Manufacturer Homepage www.panjit.com.tw
Win Source Part Number 752316-BD10H200CS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BD10H200CS CAD Model

Description

The BD10H200CS is a Schottky Barrier Rectifier manufactured by Panjit. This diode is designed for high-frequency applications requiring low forward voltage drop and fast switching speeds. It is commonly used in power supplies, DC-DC converters, and other applications where efficiency and speed are critical.

Applications:

  • Switching power supplies.
  • DC-DC converters.
  • Freewheeling diodes.
  • Reverse polarity protection.
  • High-frequency rectification.
  • Solar panel junction boxes.

Features:

  • Low forward voltage drop.
  • High surge current capability.
  • High switching speed.
  • Guard ring protection for transient overvoltage.
  • RoHS compliant.
  • Compact package (typically SMB or SMC).

Benefits:

  • Improves efficiency in power conversion applications.
  • Provides reliable operation in harsh environments.
  • Reduces power losses due to low forward voltage drop.
  • Protects the circuit from voltage spikes.
  • Meets environmental standards.
  • Saves board space with compact design.

Additional Details:

The BD10H200CS is constructed using advanced Schottky barrier technology to achieve low forward voltage drop and fast switching speeds. The low forward voltage drop minimizes power losses, improving the overall efficiency of the circuit. The high surge current capability allows the diode to withstand transient overloads without damage. The guard ring protection enhances the diode's ability to withstand transient overvoltage conditions.

The BD10H200CS is typically available in a surface mount package such as SMB or SMC, which allows for efficient heat dissipation and compact board layout. The diode is designed to operate within a wide temperature range, making it suitable for various industrial and commercial applications. Panjit is a reputable manufacturer known for producing high-quality and reliable discrete semiconductors. The diode meets industry standards for performance and safety, ensuring that it can be used in a wide range of products.

You May Also Be Interested in

Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess