EN
  • EN
  • DE

BSS138W_R1_000A1

Part No BSS138W_R1_000A1
Manufacturer Panjit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1604+Rohs
Reference case SOT323
Manufacturer Panjit
Manufacturer Homepage www.panjit.com.tw
Win Source Part Number 744918-BSS138W_R1_000A1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BSS138W_R1_000A1 CAD Model

Description

The BSS138W_R1_000A1 is a small signal MOSFET from Panjit Semiconductor. It's designed for low-voltage, low-current applications where space is a premium. This MOSFET offers fast switching speeds and is commonly used in portable devices and logic-level circuits.

Applications

  • Low-side load switching
  • Level shifting circuits
  • Portable devices
  • Logic-level conversion
  • Small signal amplification

Features

  • Low threshold voltage: Allows for operation with logic-level signals.
  • Fast switching speed: Enables efficient performance in high-frequency applications.
  • Small SOT-323 package: Ideal for space-constrained designs.
  • Low on-resistance (RDS(on)): Minimizes power dissipation and improves efficiency.
  • Enhancement mode: Requires a positive gate-source voltage to turn on.

Benefits

  • Improved efficiency: Low RDS(on) reduces power loss, extending battery life in portable devices.
  • Simplified circuit design: Logic-level compatibility eliminates the need for additional driver circuitry.
  • Space savings: Small package size enables compact product designs.
  • Reliable performance: Designed for stable operation across a range of temperatures and voltages.
  • Cost-effective: Provides a high-performance solution at a competitive price point.

Technical Specifications

The BSS138W_R1_000A1 typically features a drain-source voltage (VDS) of 50V, a gate-source voltage (VGS) of ±20V, and a continuous drain current (ID) of around 220mA. The RDS(on) is typically around 3.5 Ohms at VGS = 4.5V and 6 Ohms at VGS = 2.5V. It is RoHS compliant and suitable for lead-free assembly processes. The operating temperature range is typically -55°C to +150°C.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1,725+ $0.0335 $57.7875
4,170+ $0.0277 $115.5090
6,525+ $0.0266 $173.5650
9,095+ $0.0254 $231.0130
11,905+ $0.0243 $289.2915
15,790+ $0.0219 $345.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 1725 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess