EN
  • EN
  • DE

ER1004CTT/P

Part No ER1004CTT/P
Manufacturer Panjit
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 979464-ER1004CTT/P
Categories OEM Parts(C-E)
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ER1004CTT/P CAD Model

Description

The ER1004CTT/P is a fast recovery rectifier diode manufactured by Panjit. It's designed for use in high-frequency applications where fast switching speeds are required. Fast recovery diodes are crucial for efficient operation in switching power supplies and other circuits where the diode must quickly switch between conducting and blocking states.

Applications:

  • Switching power supplies: Used as a rectifier in switching power supplies to convert AC voltage to DC voltage efficiently.
  • Frequency converters: Employed in frequency converters for efficient rectification.
  • Inverters: Used in inverters to convert DC voltage to AC voltage.
  • Motor drives: Found in motor drive circuits for efficient control of motor speed and torque.
  • Lighting circuits: Used in electronic ballasts and LED drivers for efficient power conversion.

Features:

  • Fast recovery time: Enables efficient operation in high-frequency circuits.
  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • High surge current capability: Can withstand high surge currents without degradation.
  • High reliability: Robust construction ensures long-term performance.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Improved power supply efficiency: Fast recovery time and low forward voltage drop minimize power loss.
  • Reduced switching noise: Fast recovery characteristics minimize switching noise in high-frequency circuits.
  • Enhanced system performance: Efficient rectification improves the overall performance of electronic devices.
  • Increased reliability: Robust construction ensures long-term performance and durability.
  • Simplified circuit design: Easy to integrate into circuit designs for efficient rectification.

Specifications:

Specific specifications for the ER1004CTT/P typically include:

  • Repetitive Peak Reverse Voltage (VRRM): 400V
  • Average Forward Rectified Current (IF(AV)): 1.0A
  • Forward Voltage (VF): Specified at a particular forward current (e.g., 1.0V at 1.0A)
  • Reverse Recovery Time (trr): This is the key specification for a fast recovery diode, typically in the nanosecond range (e.g.,
  • Surge Current (IFSM): The maximum non-repetitive surge current the diode can handle.
  • Operating Temperature Range: Typically -65°C to +150°C
  • Package: Usually in a DO-214AC (SMA) package or similar.

Designers should consult the Panjit datasheet for the ER1004CTT/P to ensure correct implementation and performance in their specific application. The reverse recovery time (trr) is a critical parameter to consider for high-frequency applications.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0104
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.3698
Microchip Technology
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,862 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess