EN
  • EN
  • DE

GS1002FLT/R7

Part No GS1002FLT/R7
Manufacturer Panjit
Catalog OEM Parts (F - I)
Description Diode 200V 1A 2-Pin SOD-123FL T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 969905-GS1002FLT/R7
Categories OEM Parts(F-I)
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GS1002FLT/R7 CAD Model

Description

The GS1002FLT/R7 is a rectifier manufactured by Panjit. It is a surface-mount Schottky Barrier Rectifier designed for high-efficiency, fast switching, and low forward voltage drop applications.

Applications:

  • Switching Mode Power Supplies (SMPS)
  • High-frequency rectifications
  • Freewheeling diodes
  • Polarity protection applications
  • DC-DC converters

Features:

  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • Fast switching speed: Enables high-frequency operation.
  • Surface mount package: Allows for automated assembly and compact designs.
  • High surge current capability: Provides robustness against transient voltage spikes.
  • RoHS compliant: Meets environmental regulations.

Benefits:

  • Improved efficiency: Reduces energy consumption and heat generation in power supply circuits.
  • Reduced component size: Enables smaller and more compact electronic devices.
  • Increased reliability: Provides stable and consistent performance over a wide range of operating conditions.
  • Simplified assembly: Reduces manufacturing costs and improves production throughput.
  • Environmentally friendly: Complies with environmental regulations, promoting sustainable manufacturing practices.

Additional Details:

The GS1002FLT/R7 is typically packaged in a SOD-123FL package. It has a maximum average forward current of 1A. The repetitive peak reverse voltage is generally around 20V. Detailed specifications including forward voltage, reverse leakage current, and operating temperature ranges can be found in the manufacturer's datasheet.

This rectifier is suitable for use in a variety of consumer electronics, industrial equipment, and automotive applications. Its combination of high efficiency, fast switching speed, and compact size makes it a popular choice for modern electronic designs.

You May Also Be Interested in

Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Dell
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess