The GS1BW-R1-10001 is a surface-mount rectifier diode manufactured by Panjit. This diode is designed for general-purpose rectification and features a compact size suitable for modern electronic assemblies. Its robust construction and reliable performance make it a suitable component for various power supply and signal processing applications.
Applications
- General rectification in power supplies
- Reverse polarity protection
- Freewheeling diode applications
- Signal rectification
- DC-DC converters
- Battery chargers
Features
- Surface mount package
- High surge current capability
- Low forward voltage drop
- High reliability
- RoHS compliant
- Halogen-free
Benefits
- Efficient Rectification: The low forward voltage drop minimizes power loss, increasing efficiency.
- Compact Footprint: The surface mount package saves valuable board space.
- Surge Protection: The high surge current capability protects the circuit from transient voltage spikes.
- Reliable Operation: Designed for consistent and reliable performance in demanding applications.
- Environmental Compliance: RoHS compliance ensures adherence to environmental regulations.
Specifications
The GS1BW-R1-10001 typically features a maximum repetitive reverse voltage of 100V and a maximum average forward rectified current of 1A. The forward voltage drop is typically around 1.1V at 1A. It is typically packaged in a SMB (DO-214AA) package. The precise specifications may vary, so referring to the datasheet is recommended.