EN
  • EN
  • DE

KBJ2010

Part No KBJ2010
Manufacturer Panjit
Catalog Bridge Rectifiers
Description SILICON BRIDGE RECTIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1192640-KBJ2010
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KBJ2010 CAD Model

Description

The KBJ2010 is a single-phase bridge rectifier manufactured by Panjit. It is designed to convert alternating current (AC) to direct current (DC) efficiently and reliably. This rectifier is suitable for a wide range of applications requiring a stable DC power supply.

Applications:

  • Power supplies for electronic devices: Used in AC-DC power adapters for consumer electronics.
  • Battery chargers: Employed in chargers for various types of batteries, including those used in portable devices and automotive applications.
  • LED lighting: Powers LED lighting systems, providing a constant DC voltage for consistent illumination.
  • Home appliances: Integrates into appliances like refrigerators, washing machines, and microwave ovens for converting AC power.
  • Industrial equipment: Used in power supplies for industrial control systems and automation equipment.

Features:

  • High surge current capability: Can withstand large surge currents, enhancing its reliability.
  • High forward current: Capable of handling a substantial amount of forward current.
  • Low forward voltage drop: Minimizes power loss during conduction.
  • High reliability: Ensures long-term performance and stability.
  • Compact size: Allows for easy integration into various circuit designs.

Benefits:

  • Efficient AC-DC conversion: Provides a stable and efficient conversion from AC to DC, optimizing power usage.
  • Enhanced device performance: Ensures consistent and reliable power supply, improving the overall performance of connected devices.
  • Long-term reliability: Designed for long-lasting operation, reducing the need for frequent replacements.
  • Surge protection: Protects connected devices from voltage spikes and surges.
  • Versatile applications: Suitable for a wide range of applications, making it a versatile component for various projects.

Additional Details:

The KBJ2010 has a maximum repetitive peak reverse voltage of 1000V and a maximum average forward rectified current of 2.0A. Its operating temperature ranges typically from -55°C to +150°C. The package type is KBJ, which is designed for easy mounting on PCBs. The forward voltage drop is approximately 1.0V at 1.0A, ensuring minimal power loss during operation. It complies with industry standards for safety and performance.

You May Also Be Interested in

IXYS
BRIDGE RECT 3P 2.2KV 60A V1A-PAK
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 100V 35A D-63
Need more? Email Us
Vishay
BRIDGE RECT 1P 800V 35A GBPC-A
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 200V 25A D-63
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 3P 1.4KV 60A MODULE
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.8KV 248A PWS-E
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 400V 6A D-72
Need more? Email Us
Vishay
BRIDGE RECT 1P 800V 1.9A 2KBB
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.6KV 82A V1-A
Lowest to $48.7194

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2183 $50.2090
560+ $0.1792 $100.3520
865+ $0.1736 $150.1640
1,195+ $0.1680 $200.7600
1,540+ $0.1624 $250.0960
2,065+ $0.1456 $300.6640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess