EN
  • EN
  • DE

TPS51116

Part No TPS51116
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description COMPLETE DDR AND DDR2 MEMORY POWER SOLUTION SYNCHRONOUS BUCK CONTROLLER, 3-A LDO, BUFFERED REFERENCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272493-TPS51116
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Embedded Design & Development, Imaging, Video & Vision, Portable Devices, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian TPS51116 CAD Model

Description

Product Overview: TPS51116 from Texas Instruments

The TPS51116 is a sophisticated integrated circuit designed by Texas Instruments, renowned for its exceptional performance in managing DDR power solutions. This step-down controller and regulator is specifically tailored for low-power applications, ensuring efficient power management for DDR2, DDR3, DDR3L, and DDR4 memory systems. With its compact design and powerful features, the TPS51116 is an ideal choice for a wide array of electronics that require stable and reliable memory power supply.

Key Features

  • Versatile Compatibility: The TPS51116 supports a wide range of DDR memory, making it a versatile solution for designers looking to cater to different memory standards without changing the power management architecture.
  • Integrated VTT Regulator: This device includes an integrated VTT LDO (Low Dropout Regulator) that delivers a tight regulation required for stable memory operations, ensuring high system reliability.
  • Source-Sink VTT Capability: The TPS51116 can source and sink current, which is essential for DDR memory during read and write operations, maintaining the VTT bus at half the VDDQ voltage.
  • High-Efficiency Operation: With its high-efficiency step-down converter, the TPS51116 ensures minimal power loss, which is critical for reducing system heat and improving overall energy efficiency.
  • Low-Power States Support: The device is designed to support low-power states, which is crucial for extending battery life in portable applications.

Applications

The TPS51116 is widely used in various applications that require efficient DDR power management. It is particularly suitable for:

  • Notebook Computers
  • Desktop and Workstation Computers
  • Graphics Cards
  • Server Memory Modules
  • Networking and Telecommunication Equipment

Technical Specifications

With a broad input voltage range and an adjustable output voltage, the TPS51116 provides the flexibility needed for different system requirements. It also features over-current and over-temperature protection, ensuring the safety and longevity of the device and the system it powers.

Conclusion

The TPS51116 from Texas Instruments stands as a testament to the company's commitment to innovation and quality. It offers a reliable and efficient solution for DDR memory power management, meeting the needs of modern electronic devices that demand high performance and energy efficiency.

You May Also Be Interested in

Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4436 $50.5260
85+ $1.1845 $100.6825
135+ $1.1475 $154.9125
185+ $1.1105 $205.4425
235+ $1.0735 $252.2725
315+ $0.9624 $303.1560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,460 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess