EN
  • EN
  • DE

KBU4KB B

Part No KBU4KB B
Manufacturer Panjit
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panjit
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826728-KBU4KB B
Ultra Librarian 3D Model Ultra Librarian KBU4KB B CAD Model

Description

The KBU4KB B is a single-phase bridge rectifier manufactured by Panjit. It is designed to convert alternating current (AC) to direct current (DC). This rectifier is commonly used in power supplies and electronic devices that require a DC voltage from an AC source. The package is a KBU type.

Applications:

  • Power Supplies: Used in various AC/DC power supplies for consumer electronics, industrial equipment, and more.
  • Battery Chargers: Found in battery charging circuits for providing rectified DC voltage.
  • LED Lighting: Used in LED drivers to convert AC voltage to DC for powering LEDs.
  • Adapters: Integrated into AC adapters to provide the necessary DC voltage for electronic devices.
  • Home Appliances: Used in appliances requiring DC power from an AC power source.

Features:

  • High Surge Current Capability: Designed to withstand high surge currents experienced during startup.
  • High Reliability: Constructed to provide long-term, reliable performance in demanding environments.
  • Low Forward Voltage Drop: Reduces power dissipation and heat generation.
  • Compact Size: Allows for easy integration into a variety of circuit designs.
  • KBU Package: Industry-standard package for bridge rectifiers.

Benefits:

  • Efficient AC-to-DC Conversion: Provides a stable and efficient DC voltage output.
  • Protection from Voltage Spikes: Robust design protects against transient voltage surges.
  • Extended Operational Life: High reliability ensures long-term operation.
  • Minimized Power Loss: Low forward voltage drop improves overall system efficiency.
  • Easy Integration: Compact size and standard package simplify integration into various applications.

Additional Details:

The KBU4KB B typically features a maximum repetitive peak reverse voltage of 200V and a maximum average forward rectified current of 4A. It has a high surge current capability, usually around 150A. The operating temperature range is generally between -55°C to +150°C. The device is typically RoHS compliant, indicating adherence to environmental standards regarding hazardous substances.

You May Also Be Interested in

521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess