EN
  • EN
  • DE

MAX17536ATP+T

Part No MAX17536ATP+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 4A 20TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Maximum Input Voltage 60V
Voltage - Output (Min/Fixed) 0.9V
Maximum Output Voltage 54V
Current - Output 4A
Frequency - Switching 100kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-WQFN Exposed Pad
Supplier Device Package 20-TQFN (5x5)
Part Number Series MAX17536
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804072-MAX17536ATP+T
Ultra Librarian 3D Model Ultra Librarian MAX17536ATP+T CAD Model

Description

Maxim Integrated's MAX17536ATP+T: A High-Efficiency, Wide-Input Range, Synchronous Step-Down DC-DC Converter

Maxim Integrated's MAX17536ATP+T is a high-performance synchronous step-down DC-DC converter designed to deliver efficiency and reliability for a wide range of applications. This compact and versatile power solution is capable of converting a higher voltage input to a lower voltage output with excellent power efficiency, making it an ideal choice for space-constrained applications.

The MAX17536ATP+T operates over a wide input voltage range from 4.5V to 60V, providing a highly flexible solution for systems that experience varying input conditions or require a broad operating range. This feature makes the device particularly well-suited for automotive, industrial, and high-voltage battery-powered applications where input voltage can fluctuate significantly.

With an adjustable output voltage range from 0.9V to 0.92 x VIN, the MAX17536ATP+T offers designers the flexibility to cater to different output requirements. This adaptability is complemented by its ability to deliver up to 1A of output current, ensuring sufficient power for a variety of low-power devices and subsystems.

The device boasts high efficiency with reduced power losses, thanks to its synchronous rectification and internal compensation. This not only improves overall system performance but also minimizes the need for external components, simplifying design and reducing bill of materials costs. Furthermore, the MAX17536ATP+T features a fixed 500kHz switching frequency, which optimizes the size of external components and helps maintain a compact footprint.

Protection features are built into the MAX17536ATP+T to ensure safe operation under abnormal conditions. These include over-temperature protection, over-current protection, and undervoltage lockout, which safeguard the device and the system it powers from potential damage.

The MAX17536ATP+T comes in a thermally efficient, 20-pin TQFN-EP package with an exposed pad to enhance heat dissipation. This packaging, combined with its high level of integration and performance, makes the MAX17536ATP+T a robust and reliable solution for designers seeking a high-quality power converter that meets stringent space and efficiency requirements.

With its impressive specifications and features, Maxim Integrated's MAX17536ATP+T stands out as a superior choice for those who demand a high-efficiency, wide-input range, and compact DC-DC conversion solution.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.4587 $70.3761
6+ $19.2482 $115.4892
9+ $18.6467 $167.8203
12+ $18.0452 $216.5424
15+ $17.4437 $261.6555
20+ $15.6391 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,320 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess