EN
  • EN
  • DE

MSD103B

Part No MSD103B
Manufacturer Panjit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14
Reference case SOD323
Manufacturer Panjit
Manufacturer Homepage www.panjit.com.tw
Win Source Part Number 740235-MSD103B
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MSD103B CAD Model

Description

The MSD103B is a Schottky barrier diode manufactured by Panjit. This diode is designed for high-speed switching and low forward voltage drop applications. It's commonly used in applications such as DC-DC converters, freewheeling diodes, and reverse polarity protection circuits.

Applications

  • DC-DC converters
  • Freewheeling diodes
  • Reverse polarity protection
  • High-frequency rectification
  • Battery charging circuits

Features

  • Low forward voltage drop
  • High switching speed
  • Small surface mount package
  • High surge current capability
  • RoHS compliant

Benefits

  • Improves efficiency in DC-DC converters
  • Reduces power dissipation
  • Protects circuits from reverse polarity
  • Enables compact circuit designs
  • Enhances system reliability

Technical Specifications

The MSD103B features a low forward voltage drop, typically around 0.4V, which minimizes power loss in the circuit. It has a high switching speed, allowing it to be used in high-frequency applications. The diode is packaged in a small surface mount package, which saves space on the circuit board. It also has a high surge current capability, which protects it from damage due to transient events.

The MSD103B is commonly used in DC-DC converters to improve efficiency by reducing the forward voltage drop and switching losses. It is also used as a freewheeling diode to protect inductive loads from voltage spikes when the current is switched off. In reverse polarity protection circuits, the MSD103B prevents damage to the circuit if the power supply is connected incorrectly.

Panjit's MSD103B is a reliable and cost-effective Schottky diode that is well-suited for a wide range of applications requiring high-speed switching and low forward voltage drop. Its small size and surface mount package make it easy to integrate into modern electronic designs.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2,315+ $0.0249 $57.6435
5,620+ $0.0206 $115.7720
8,725+ $0.0199 $173.6275
11,980+ $0.0193 $231.2140
15,530+ $0.0186 $288.8580
20,835+ $0.0166 $345.8610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 122,370 pieces
MOQ: 2315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess