EN
  • EN
  • DE

P6SMB30CA-R1-00001

Part No P6SMB30CA-R1-00001
Manufacturer Panjit
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panjit
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833329-P6SMB30CA-R1-00001
Ultra Librarian 3D Model Ultra Librarian P6SMB30CA-R1-00001 CAD Model

Description

The P6SMB30CA-R1-00001 is a Transient Voltage Suppressor (TVS) diode manufactured by Panjit. This TVS diode is designed to protect sensitive electronic equipment against voltage transients induced by lightning, electrostatic discharge (ESD), and inductive load switching. The 'CA' suffix indicates a bidirectional TVS diode.

Applications:

  • Telecom Equipment
  • Industrial Control Systems
  • Power Supplies
  • Consumer Electronics
  • Automotive Electronics

Features:

  • Bidirectional TVS Diode: Provides symmetrical protection against positive and negative transients.
  • Surface Mount Package: Facilitates automated assembly processes.
  • Low Clamping Voltage: Limits the voltage overshoot during transient events.
  • High Surge Capability: Withstands high peak surge currents.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits:

  • Improved Equipment Reliability: Protects sensitive components from damage due to transient voltages.
  • Reduced Downtime: Minimizes system downtime caused by surge-related failures.
  • Increased Product Lifespan: Extends the operational life of electronic devices.
  • Simplified Circuit Design: Easier to integrate into existing and new designs.
  • Enhanced Safety: Provides protection against voltage surges and electrostatic discharge.

Additional Details:

The P6SMB30CA-R1-00001 TVS diode’s key specifications include its standoff voltage, breakdown voltage, clamping voltage, peak pulse power dissipation, and operating temperature range. For optimal performance and reliability, consult the Panjit datasheet for detailed electrical characteristics, derating curves, and application guidelines.

You May Also Be Interested in

Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1709 $58.1060
825+ $0.1404 $115.8300
1,275+ $0.1360 $173.4000
1,760+ $0.1316 $231.6160
2,275+ $0.1272 $289.3800
3,040+ $0.1140 $346.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess