The PJD5NA80_L2 is an 800V N-Channel MOSFET from Panjit Semiconductor. It is designed for high-voltage, high-speed switching applications. This MOSFET offers a robust performance and is suitable for use in a variety of power electronics circuits.
Applications
- Power factor correction (PFC) circuits
- Switch-mode power supplies (SMPS)
- Uninterruptible power supplies (UPS)
- High-voltage DC-DC converters
- Lighting applications (e.g., LED drivers)
Features
- High voltage rating (800V)
- Low on-resistance (RDS(on)) for reduced power losses
- Fast switching speed
- High avalanche ruggedness
- Lead-free and RoHS compliant
- Optimized gate charge (Qg)
Benefits
- Improved energy efficiency due to low RDS(on)
- Enhanced system reliability with high voltage rating and avalanche capability
- Simplified thermal management due to reduced power dissipation
- Reduced component count and board space due to integrated features
- Compliance with environmental regulations
Specifications
The PJD5NA80_L2 has a drain-source voltage (VDS) of 800V and a continuous drain current (ID) of up to 5A. The on-resistance (RDS(on)) is typically around 1.8 Ohms at a gate-source voltage (VGS) of 10V. The gate charge (Qg) is typically around 12nC. The device is available in a TO-252 package.
This MOSFET is suitable for applications requiring efficient and reliable high-voltage switching. Its robust design and optimized parameters contribute to stable performance and long operational life in demanding environments.