EN
  • EN
  • DE

P79E49

Part No P79E49
Manufacturer Texas Instruments
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1002113-P79E49
Categories OEM Parts(O-R)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P79E49 CAD Model

Description

The Texas Instruments P79E49 is a high-performance integrated circuit designed for precision applications in the field of electronics. As part of Texas Instruments' renowned product lineup, the P79E49 is built with the latest technology to provide reliable and efficient operation in a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • High Precision: The P79E49 offers exceptional accuracy, making it suitable for critical applications where precision is paramount.
  • Low Power Consumption: Designed with power efficiency in mind, this IC helps reduce the overall energy consumption of the system, which is crucial for battery-powered devices.
  • Robust Design: The P79E49 is built to withstand harsh conditions, ensuring consistent performance even in extreme environments.
  • Flexible Integration: With a compact form factor, the P79E49 can be easily integrated into various designs without the need for significant board space or complex configurations.
  • Wide Operating Temperature Range: This component is capable of operating over a broad temperature range, catering to the demands of applications exposed to variable climatic conditions.

Applications

The versatile nature of the P79E49 makes it an ideal choice for a multitude of applications. It is particularly well-suited for:

  • Precision measurement instruments
  • Automotive control systems
  • Industrial automation and process control
  • Consumer electronics requiring high accuracy

Technical Specifications

The P79E49 boasts an array of technical specifications that underline its capabilities:

  • Voltage Range: X.XXV to X.XXV
  • Operating Temperature: -XX°C to XX°C
  • Package Type: Available in various package options to suit different assembly requirements
  • Interface: Compatible with standard communication protocols for easy integration into existing systems

For detailed technical documentation, application notes, and support resources, customers can visit the Texas Instruments website or contact their support team. The P79E49 is a testament to Texas Instruments' commitment to providing high-quality, innovative components that drive the electronics industry forward.

You May Also Be Interested in

Yageo
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
World Produts Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Intel
Lowest to $18.4668
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Texas Instruments
Need more? Email Us
Yageo
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess