EN
  • EN
  • DE
  • IT

PJESDA5V6-5G

Part No PJESDA5V6-5G
Manufacturer Panjit
Description QUAD ARRAY FOR ESD PROTECTION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1238455-PJESDA5V6-5G
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PJESDA5V6-5G CAD Model

Description

The PJESDA5V6-5G is a Transient Voltage Suppressor (TVS) diode manufactured by Panjit. It is designed to protect sensitive electronic components from voltage transients caused by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. This TVS diode features a low clamping voltage and fast response time, making it ideal for protecting high-speed data lines and sensitive circuits.

Applications

  • Protection of I/O ports
  • Protection of data lines
  • Protection of microcontrollers
  • Protection of sensitive electronic equipment
  • ESD protection for USB, HDMI, and Ethernet interfaces

Features

  • Low clamping voltage
  • Fast response time
  • Unidirectional protection
  • Small surface mount package
  • RoHS compliant
  • AEC-Q101 qualified

Benefits

  • Protection against ESD, EFT, and surge events
  • Improved system reliability
  • Reduced downtime
  • Minimized component damage
  • Compliance with industry standards

Additional Details

The PJESDA5V6-5G TVS diode is commonly used to protect electronic equipment from damage caused by voltage transients. Its low clamping voltage ensures that the voltage seen by the protected components remains below their maximum ratings. The fast response time allows the diode to react quickly to transient events, minimizing the risk of damage. The unidirectional protection provides effective protection against positive voltage transients. This TVS diode is typically available in a small surface mount package, such as a SOD-523, making it easy to integrate into densely populated circuit boards. The AEC-Q101 qualification ensures that the diode meets the stringent requirements of the automotive industry. The breakdown voltage is typically around 6V.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess