Products specifications Report Issue?

Win Source Part Number 1085308-PJS6401
Categories OEM Parts(O-R)
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PJS6401 CAD Model

Description

The PJS6401 is a P-Channel enhancement mode MOSFET from Panjit. It is designed for load switch applications and power management in portable devices due to its low on-resistance and small footprint. This MOSFET offers excellent performance in terms of switching speed and efficiency.

Applications:

  • Load Switching: Ideal for controlling power to various components in electronic devices.
  • Power Management: Used in battery-powered devices for efficient power distribution.
  • DC-DC Conversion: Suitable for DC-DC converters where a low on-resistance MOSFET is required.
  • Portable Devices: Commonly found in smartphones, tablets, and laptops.

Features:

  • P-Channel Enhancement Mode: Allows for easy gate drive.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Small Footprint: Saves valuable board space in compact designs.
  • Fast Switching Speed: Enables efficient switching performance.
  • Low Gate Charge: Reduces gate drive requirements and improves efficiency.

Benefits:

  • Improved Efficiency: Low on-resistance minimizes power dissipation, leading to longer battery life in portable devices.
  • Compact Design: Small footprint allows for integration into space-constrained applications.
  • Simplified Circuit Design: P-Channel configuration simplifies gate drive circuitry.
  • Reliable Performance: Designed for stable and consistent operation in demanding environments.

Specifications:

The PJS6401 typically features a drain-source voltage (VDS) rating of -20V, a continuous drain current (ID) of -3.5A, and an on-resistance (RDS(on)) of 60 mΩ at VGS = -4.5V. The gate-source voltage (VGS) is rated at ±12V. It is typically available in a SOT-23 package.

You May Also Be Interested in

Amphenol
10MM POWERLOK SINGLE WAY PLUG ST / 1 Position Rectangular Plug Connector Crimp
Need more? Email Us
ECAD model for PL18Y-301-50
Dell
Need more? Email Us
ECAD model for R730XD24SG2749
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for RFP7N10LE
Kemet
0, 22 U 450V Bulk Rohs-prc
Need more? Email Us
ECAD model for R60ZI3220ZA30K
Qorvo US Inc.
WiFi Front End Module 5150MHz to 5925MHz 5V 16-Pin Surface Mount T/R
Lowest to $2.1940
ECAD model for RFFM4558ATR7
Murata Electronics North America
Need more? Email Us
ECAD model for RF-PER21AK-600N
World Produts Inc.
Need more? Email Us
ECAD model for P6SMBJ15A-F
Ohmite
Need more? Email Us
ECAD model for RWS05 R05 J B
Walsin Technology Corporation
Need more? Email Us
ECAD model for RFBLN2012090K0T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention