The PJSD36TS is a Transient Voltage Suppressor (TVS) diode manufactured by Panjit. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive switching. This device is characterized by its fast response time, low clamping voltage, and high surge capability.
Applications
- Protection of I/O Interfaces
- Overvoltage protection in data lines
- Protection against EFT (Electrical Fast Transient)
- ESD Protection
- Surge Protection
Features
- High Surge Capability: Designed to withstand high transient currents.
- Fast Response Time: Quickly clamps transient voltages to safe levels.
- Low Clamping Voltage: Protects sensitive components by limiting the voltage.
- Surface Mount Package: Facilitates automated assembly.
- RoHS Compliant: Complies with environmental standards.
Benefits
- Enhanced System Reliability: Prevents damage to electronic components from voltage surges, increasing the reliability of the overall system.
- Reduced Downtime: Minimizes system downtime due to transient voltage events.
- Cost-Effective Protection: Provides a cost-effective solution for protecting sensitive circuitry.
- Simplified Board Layout: The surface mount package simplifies board layout and reduces space requirements.
Additional Details
The PJSD36TS TVS diode is available in a small surface mount package, typically a SOD-323. It has a standoff voltage of around 36V. Its key electrical characteristics include its reverse standoff voltage, breakdown voltage, clamping voltage, and peak pulse current capability. It is commonly used in applications where protection from transient voltage events is critical.
This device's ability to quickly clamp transient voltages makes it suitable for protecting sensitive ICs and other components. The high surge capability ensures that it can handle significant transient events without failure, enhancing the robustness of electronic systems. The compact size and ease of assembly contribute to its widespread use in various electronic devices.