EN
  • EN
  • DE

PJSMS24

Part No PJSMS24
Manufacturer Panjit
Description QUAD TVS/ZENER ARRAY FOR ESD AND LATCH-UP PROTECTION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1238537-PJSMS24
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PJSMS24 CAD Model

Description

The PJSMS24 is a Transient Voltage Suppressor (TVS) diode designed by Panjit. It is designed to protect sensitive electronic components from voltage transients induced by lightning, inductive load switching, and electrostatic discharge (ESD). It is packaged for surface mounting and is commonly used in various electronic applications.

Applications:

  • Power lines: Protecting power supplies from voltage surges.
  • Data lines: Shielding I/O ports, USB, and communication interfaces from ESD.
  • Industrial equipment: Protecting control systems from voltage transients.
  • Telecommunications equipment: Safeguarding against lightning-induced surges.
  • Automotive electronics: Protecting sensitive automotive circuits.

Features:

  • High surge capability: Provides robust protection against high-energy transients.
  • Low clamping voltage: Limits the voltage to a safe level during transient events.
  • Fast response time: Quickly clamps transient voltages.
  • Surface mount package: Enables automated assembly and efficient board space utilization.
  • RoHS compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances directives.
  • Excellent clamping capability: Provides effective transient protection.

Benefits:

  • Enhanced system reliability: Protects sensitive components from damage caused by transient voltage events.
  • Reduced warranty costs: Minimizes field failures due to surge events.
  • Simplified PCB layout: The surface mount package allows for easy placement and routing on the PCB.
  • Cost-effective protection: Provides a robust and reliable solution at a competitive price.
  • Compliant with industry standards: Meets or exceeds industry standards for surge protection.

Additional Details:

The PJSMS24 is designed with a standoff voltage suitable for protecting 24V circuits. It is capable of handling significant surge currents, as specified in its datasheet. The surface mount package simplifies the assembly process and reduces board space requirements. This TVS diode is ideal for applications requiring protection against high-energy transient events, ensuring the reliable operation of sensitive electronic equipment.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess