EN
  • EN
  • DE

PJSOT05C_R1_000A1

Part No PJSOT05C_R1_000A1
Manufacturer Panjit
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 276866-PJSOT05C_R1_000A1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PJSOT05C_R1_000A1 CAD Model

Description

The PJSOT05C_R1_000A1 is a Transient Voltage Suppressor (TVS) diode manufactured by Panjit. This component is engineered to safeguard delicate electronic circuits from the detrimental effects of voltage transients, such as electrostatic discharge (ESD) and lightning-induced surges. Its compact SOT-23 package makes it ideal for applications with limited board space.

Applications

  • I/O Port Protection: Shields I/O ports from ESD strikes and voltage surges.
  • Keypads and Buttons: Protects keypads and buttons in electronic devices from damage.
  • Power Supply Protection: Safeguards power supplies from voltage spikes.
  • Consumer Electronics: Used in a wide array of consumer electronics devices.

Features

  • SOT-23 Package: Miniature surface-mount package for high-density PCB layouts.
  • Low Reverse Leakage Current: Minimizes power consumption in standby mode.
  • Excellent Clamping Capability: Effectively limits voltage overshoot during transient events.
  • High ESD Immunity: Provides robust protection against electrostatic discharge.
  • Lead-Free Finish: Complies with environmental regulations for lead-free manufacturing.

Benefits

  • Increased Product Lifespan: Protects against voltage transients, extending the lifespan of electronic devices.
  • Improved System Stability: Prevents system crashes and malfunctions caused by voltage surges.
  • Reduced Warranty Claims: Minimizes failures due to ESD and voltage transients, leading to fewer warranty claims.
  • Easy PCB Assembly: SOT-23 package is compatible with standard surface-mount assembly processes.

Additional Details

The PJSOT05C_R1_000A1 is specifically designed for applications requiring ESD protection up to a certain kV level, as specified in the datasheet. The '000A1' suffix might indicate specific testing or sorting criteria. Designers should refer to the datasheet for critical parameters like breakdown voltage, clamping voltage, and surge current capability. This TVS diode offers unidirectional protection, which means it primarily protects against positive voltage transients. Proper PCB layout techniques are essential to maximize the effectiveness of the TVS diode in mitigating transient events.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
925+ $0.0625 $57.8125
2,255+ $0.0513 $115.6815
3,485+ $0.0498 $173.5530
4,800+ $0.0482 $231.3600
6,205+ $0.0466 $289.1530
8,315+ $0.0417 $346.7355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,440 pieces
MOQ: 925 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess