EN
  • EN
  • DE

PJU1NA60A_T0

Part No PJU1NA60A_T0
Manufacturer Panjit
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1085340-PJU1NA60A_T0
Categories OEM Parts(O-R)
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PJU1NA60A_T0 CAD Model

Description

The PJU1NA60A_T0 is a N-Channel MOSFET manufactured by Panjit. This MOSFET is designed for high-efficiency switching applications. It offers low on-resistance and fast switching speeds, making it suitable for various power management and control circuits.

Applications:

  • DC-DC converters: Used in voltage regulation and power conversion circuits.
  • Power inverters: Employed in converting DC power to AC power.
  • Motor control: Utilized in controlling the speed and direction of motors.
  • LED lighting: Used in dimming and controlling LED brightness.
  • Battery management systems: Used for charging and discharging control.

Features:

  • Low on-resistance (RDS(on)): Minimizes power loss and heat generation.
  • Fast switching speed: Enables high-frequency operation.
  • High avalanche energy: Provides robustness against voltage spikes.
  • Low gate charge: Reduces drive power requirements.
  • RoHS compliant: Environmentally friendly and complies with industry standards.
  • T0-252 Package: Suitable for surface mount assembly.

Benefits:

  • High energy efficiency: Reduces power consumption and extends battery life.
  • Improved thermal performance: Minimizes heat dissipation, enhancing reliability.
  • Compact design: Enables smaller and lighter electronic devices.
  • Increased system reliability: Robust design provides protection against voltage surges.
  • Compliance with environmental regulations: Meets industry standards for environmental safety.

Additional Details:

The PJU1NA60A_T0 typically features a drain-source voltage (VDS) rating of 600V and a continuous drain current (ID) of 1A. It is designed to operate at high switching frequencies, often exceeding 100 kHz, making it suitable for modern power electronics applications. The low gate charge ensures that minimal power is required to drive the MOSFET, further improving efficiency. The T0-252 package allows for efficient heat dissipation, enhancing the overall thermal performance of the device. With its combination of low on-resistance, fast switching speed, and robust design, the PJU1NA60A_T0 is a versatile MOSFET suitable for a wide range of power management and control applications. This MOSFET is a reliable choice for designers seeking to improve the efficiency and performance of their electronic systems.

You May Also Be Interested in

KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Intel
Need more? Email Us
World Produts Inc.
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess